EN
  • EN
  • DE

AT27C010L-25JI

Part No AT27C010L-25JI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description AT27C010L-25JI Atmel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046439-AT27C010L-25JI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C010L-25JI CAD Model

Description

Product Overview: AT27C010L-25JI from Microchip Technology

The AT27C010L-25JI is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This integrated circuit is designed to offer a reliable and flexible storage solution for a wide range of applications. With its 1-megabit (128K x 8) capacity, the AT27C010L-25JI provides ample space for firmware storage, configuration parameters, or any data that requires long-term retention without power.

This EEPROM operates at an industrial temperature range and comes in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, making it suitable for harsh environments and demanding applications. The device's access time of 25 nanoseconds ensures rapid data retrieval, enhancing the performance of the systems in which it is integrated.

Key features of the AT27C010L-25JI include:

  • High-Density Storage: 1 Megabit of memory organized as 128K x 8, providing substantial space for your application's needs.
  • Fast Access Time: The 25 ns access time facilitates quick reading of data, contributing to the efficiency of the overall system.
  • Low-Power Consumption: Designed with power efficiency in mind, it supports low-power operations, making it ideal for battery-powered or energy-sensitive applications.
  • Wide Operating Range: Suitable for industrial applications with its operating temperature range.
  • Durable Package: The 32-lead PLCC package ensures durability and reliability for long-term usage.
  • Manufacturer Support: Backed by Microchip Technology's renowned customer service and technical support.

The AT27C010L-25JI targets various sectors, including industrial control systems, automotive electronics, telecommunications, and medical devices, where data integrity and device reliability are paramount. Its compatibility with industry-standard programming equipment makes it easy to integrate into existing designs, ensuring a seamless design experience.

Overall, the AT27C010L-25JI EEPROM from Microchip Technology stands out as a versatile and dependable memory solution that meets the needs of complex and critical systems, providing designers with a mix of performance, reliability, and ease of use.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess