EN
  • EN
  • DE

TPIC1391DBTRG4

Part No TPIC1391DBTRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376158-TPIC1391DBTRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC1391DBTRG4 CAD Model

Description

The TPIC1391DBTRG4 is a sophisticated integrated circuit developed by Texas Instruments, designed to cater to a wide range of applications that require high-voltage and high-current switching capabilities. This device is part of the TPIC family of power logic controllers, which are known for their reliability and performance in industrial and automotive environments.

Key Features

  • High-Voltage Output: The TPIC1391DBTRG4 can handle output voltages that are essential for driving a variety of loads, making it versatile for different types of applications.
  • High-Current Capability: With the ability to manage high current levels, this device is perfect for applications that require robust power handling.
  • Low Power Consumption: Despite its high-voltage and high-current capabilities, it is designed to operate with minimal power waste, ensuring efficiency in your system.
  • Robust Protection Features: It includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, which safeguard the device and the system it controls against various fault conditions.
  • Serial Interface: The device includes a serial interface for communication, allowing for the control and diagnostics of multiple devices in a daisy-chain configuration.
  • Surface-Mount Package: The TPIC1391DBTRG4 comes in a surface-mount package, which is suitable for automated assembly processes and helps in reducing the overall size of the end product.

Applications

The TPIC1391DBTRG4 is ideal for a variety of applications, including:

  • Automotive systems such as power distribution modules
  • Industrial control systems
  • DC/DC converters
  • Relay and solenoid drivers
  • LED lighting systems

In summary, the TPIC1391DBTRG4 from Texas Instruments is a powerful and versatile integrated circuit that is well-suited for high-demand applications. Its combination of high-voltage and high-current capabilities, along with its advanced protection features and efficient design, make it a reliable choice for engineers and designers looking to create robust and efficient systems.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7296 $51.0720
170+ $0.5987 $101.7790
260+ $0.5800 $150.8000
360+ $0.5613 $202.0680
465+ $0.5426 $252.3090
620+ $0.4865 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess