EN
  • EN
  • DE

MAX5442BCUB+T

Part No MAX5442BCUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 5V SERIAL 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating 0°C to 70°C
Case / Package 10-uMAX
Win Source Part Number 003122-MAX5442BCUB+T
Ultra Librarian 3D Model Ultra Librarian MAX5442BCUB+T CAD Model

Description

Maxim Integrated's MAX5442BCUB+T: Precision Voltage Output DAC

The MAX5442BCUB+T from Maxim Integrated is a high-performance, 12-bit digital-to-analog converter (DAC) designed to deliver precise voltage output with exceptional accuracy and stability. This device is part of Maxim's family of precision DACs that offer a range of integrated features to support a variety of applications, including industrial control systems, automated test equipment, and portable battery-operated devices.

Encased in a compact 10-pin µMAX package, the MAX5442BCUB+T is optimized for space-constrained applications where size is at a premium without sacrificing performance. The DAC operates from a single +2.7V to +5.5V supply, making it versatile for both low-power and standard logic level systems. Its power consumption is minimal, which is crucial for extending battery life in portable applications.

One of the standout features of the MAX5442BCUB+T is its integrated output amplifier, which can swing rail-to-rail. This allows for maximum dynamic range and is particularly useful when driving loads directly. The DAC also boasts a low-power shutdown mode, further reducing power consumption when the device is not in active use.

Programming the MAX5442BCUB+T is made simple through its SPI-compatible serial interface, which enables straightforward communication with microcontrollers or microprocessors. The interface is designed to support high-speed data transfers, ensuring swift updates to the DAC output as needed.

Accuracy is a key aspect of the MAX5442BCUB+T, featuring a low integral nonlinearity (INL) and differential nonlinearity (DNL) that ensure precise and consistent analog outputs. The device also includes a power-on reset circuit that initializes the DAC output to zero scale or midscale upon power-up, depending on the status of the MSEL pin, providing predictable startup conditions.

For applications requiring a reliable and precise voltage output DAC with a small footprint, the MAX5442BCUB+T from Maxim Integrated is an excellent choice. Its combination of performance, integrated features, and ease of use make it a valuable component for designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess