EN
  • EN
  • DE

AT260F161AMU

Part No AT260F161AMU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046424-AT260F161AMU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT260F161AMU CAD Model

Description

The AT260F161AMU is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to the needs of modern embedded systems. This powerful MCU is part of Microchip's extensive range of 32-bit microcontrollers, which are known for their high performance, reliability, and versatility.

The AT260F161AMU is built on an ARM Cortex-M7 core, which provides the backbone for its impressive processing capabilities. With a maximum CPU frequency of 300 MHz, this MCU is capable of handling complex tasks and algorithms, making it an ideal choice for applications requiring intensive processing power such as industrial control systems, automotive electronics, and IoT devices.

This microcontroller features a rich set of peripherals and interfaces to ensure seamless integration with a wide array of external components and systems. It includes multiple serial communication interfaces such as UART, SPI, and I2C, allowing for versatile connectivity options. Additionally, it boasts advanced control peripherals like PWM channels and ADCs, which are crucial for tasks that involve precise control and measurement.

With its robust on-chip memory architecture, the AT260F161AMU offers ample storage for both code and data. It comes equipped with a generous amount of flash memory and SRAM, enabling developers to implement sophisticated firmware and applications without the need for external memory components.

The MCU also emphasizes security and data integrity, featuring hardware-based security features that safeguard against unauthorized access and tampering. This is particularly important for applications in sensitive areas such as secure communications, payment systems, and personal data protection.

Designed with power efficiency in mind, the AT260F161AMU is capable of operating in multiple power-saving modes, which significantly extends the battery life of portable and remote devices. This, combined with its wide operating temperature range, makes the MCU a reliable solution for deployment in harsh and demanding environments.

In summary, the AT260F161AMU from Microchip Technology is a high-performance, feature-rich microcontroller that offers a perfect blend of speed, connectivity, memory, security, and power efficiency, making it an excellent choice for a broad spectrum of advanced electronic applications.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess