The TDA5100B2 is a single chip ASK (Amplitude Shift Keying) receiver IC manufactured by Infineon Technologies. It's designed for use in various wireless applications, particularly those operating in the ISM (Industrial, Scientific, and Medical) frequency bands. This receiver is known for its high sensitivity and low power consumption, making it suitable for battery-powered devices and applications requiring extended operating life.
Applications:
- Remote Keyless Entry (RKE) systems
- Tire Pressure Monitoring Systems (TPMS)
- Alarm systems
- Wireless sensor networks
- Garage door openers
- Remote control applications
Features:
- Single-chip ASK receiver
- Frequency range: typically 300 MHz to 450 MHz (specific range may vary slightly)
- High sensitivity, allowing for reliable reception of weak signals
- Low power consumption, extending battery life in portable applications
- Integrated RSSI (Received Signal Strength Indicator) for signal strength measurement
- Fast start-up time, enabling quick response to incoming signals
- Optimized for low external component count, reducing system cost and complexity
- Supply voltage range: typically 3.0V to 5.5V
- Small package size, suitable for compact designs
Benefits:
- Improved Wireless Range: The high sensitivity of the TDA5100B2 allows for reliable communication over longer distances, enhancing the performance of wireless systems.
- Extended Battery Life: Low power consumption translates to longer operating times for battery-powered devices, reducing the need for frequent battery replacements.
- Cost-Effective Solution: The integrated design and low external component count minimize system cost, making it a competitive choice for price-sensitive applications.
- Robust Performance: The RSSI feature provides valuable information about signal quality, enabling adaptive adjustments and improved system reliability.
- Simplified Design: The TDA5100B2 simplifies the design process by integrating key receiver functions into a single chip, reducing development time and effort.
Technical Details:
The TDA5100B2 utilizes a super-regenerative receiver architecture optimized for ASK modulation. It includes an integrated low-noise amplifier (LNA), mixer, and demodulator. The RSSI output provides an analog voltage proportional to the received signal strength. The device operates over a wide temperature range, typically -40°C to +85°C. Specific frequency range and sensitivity specifications can be found in the Infineon datasheet for this component. The device is typically available in a small outline package (SOIC).