EN
  • EN
  • DE

AT25F512AN-SU27

Part No AT25F512AN-SU27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015728-AT25F512AN-SU27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25F512AN-SU27 CAD Model

Description

Microchip Technology's AT25F512AN-SU27 Flash Memory

The AT25F512AN-SU27 is a high-performance, serial interface Flash memory device from the renowned manufacturer, Microchip Technology. This compact, yet robust memory solution is designed to cater to a wide range of applications that demand reliable data storage and retrieval. With its advanced features and capabilities, the AT25F512AN-SU27 stands out as an excellent choice for designers and engineers looking to integrate non-volatile memory into their systems.

Key Features

  • Memory Capacity: The device boasts a memory capacity of 512 kilobits, providing ample space for firmware storage, configuration parameters, or any other type of data requiring non-volatile storage.
  • Serial Interface: With a Serial Peripheral Interface (SPI) bus, it enables high-speed data transfer while maintaining a low pin count, which is crucial for minimizing the footprint on crowded PCBs.
  • Supply Voltage: Operating at a supply voltage range of 2.7V to 3.6V, the AT25F512AN-SU27 is optimized for low-power applications and is compatible with a variety of logic levels.
  • Package: The device is available in an 8-lead SOIC (SU27) package, which is widely accepted and easy to solder, making it convenient for mass production and prototyping alike.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and performance even under harsh environmental conditions.
  • Endurance and Data Retention: The AT25F512AN-SU27 offers high endurance with a minimum of 100,000 write cycles per sector and a data retention period of 20 years, ensuring the integrity of data over the product's lifespan.

Applications

The versatility of the AT25F512AN-SU27 makes it suitable for a variety of applications, including but not limited to:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Portable electronics
  • Medical devices
  • Automotive electronics
  • Industrial control systems

In summary, the Microchip Technology's AT25F512AN-SU27 Flash memory offers a reliable and cost-effective solution for storing critical data in a wide array of electronic applications. Its robust design, combined with high endurance and a broad operating temperature range, makes it a go-to choice for designers looking for a non-volatile memory component that won't compromise on quality or performance.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Hewlett Packard
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess