The LT4W256K16-35 is a high-performance, low-power Static Random Access Memory (SRAM) device from Linear Technology, designed to deliver reliable and fast data storage and retrieval. This integrated circuit is ideal for applications that require speedy access to data without the latency associated with other types of memory such as dynamic RAM (DRAM).
Key Features
- Memory Capacity: The device boasts a substantial memory capacity of 4 Megabits, organized as 256K words by 16 bits, facilitating efficient data management and storage.
- Access Time: With an impressive access time of 35 nanoseconds, this SRAM ensures rapid data access, making it suitable for high-speed computing and processing tasks.
- Single 5V Power Supply: The LT4W256K16-35 operates on a single 5V power supply, simplifying power management in system design and contributing to its low power consumption.
- Low Power Operation: It features low power operation modes, including standby and full power, to help conserve energy and extend battery life in portable applications.
- CMOS Technology: Manufactured using CMOS technology, this product offers a favorable balance between power consumption and performance, which is critical for battery-operated devices.
- Package Type: The device is available in a variety of packaging options to suit different application requirements and hardware design considerations.
Applications
The LT4W256K16-35 is versatile and can be used in a range of applications, including:
- Embedded systems
- Digital signal processing
- Telecommunications
- Networking equipment
- Industrial control systems
Reliability and Quality
Linear Technology is known for its commitment to quality, and the LT4W256K16-35 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring high reliability and performance under various environmental conditions.
For detailed specifications, application notes, and support documentation, customers are advised to consult the official datasheet and product guides from Linear Technology.