EN
  • EN
  • DE

BUF12800AIPWPG4

Part No BUF12800AIPWPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Reference Voltage Generator for LCD Gamma Correction 24-HTSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package HTSSOP EP
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 50 µA
Number of Channels 12
Number of Circuits 12
Number of Pins 24
Operating Supply Current 9 mA
Output Current 10 mA
Radiation Hardening No
RoHS Compliant
Weight 98.08935 mg
Win Source Part Number 1050033-BUF12800AIPWPG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUF12800AIPWPG4 CAD Model

Description

Product Overview: BUF12800AIPWPG4

The BUF12800AIPWPG4 is a highly integrated buffer and multiplexer device from Texas Instruments, designed to meet the demanding requirements of large-scale digital systems. This advanced IC is particularly suitable for applications requiring a high level of signal integrity, such as data acquisition systems, telecommunications, and industrial control equipment.

Key Features

  • High Performance: The BUF12800AIPWPG4 offers a robust signal buffering solution, ensuring minimal signal distortion and high-speed operation, which is crucial for maintaining the integrity of digital signals in complex systems.
  • Multiple Channels: With multiple buffer channels, this device can handle several data streams simultaneously, making it highly versatile for multi-channel applications.
  • Low Power Consumption: Texas Instruments has designed this buffer to consume minimal power, which is essential for energy-efficient designs and helps to reduce the overall power budget of the system.
  • Advanced Multiplexing: The built-in multiplexing feature allows users to switch between different signal inputs, providing greater flexibility and the ability to manage multiple signal sources without the need for additional components.
  • Integrated Circuit Protection: The BUF12800AIPWPG4 includes protection features to safeguard the circuit against unexpected conditions, such as overvoltage, ensuring the longevity and reliability of the device.

Applications

The BUF12800AIPWPG4 is ideal for a range of applications that require reliable signal buffering and multiplexing. Its high-speed performance and low power consumption make it a fitting choice for:

  • Data Acquisition Systems
  • Telecommunication Infrastructure
  • Industrial Control Systems
  • Test and Measurement Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BUF12800AIPWPG4 is no exception. Manufactured to stringent standards, this product is designed for long-term performance and stability. The device's robust design ensures that it will continue to function reliably even in the most challenging operating environments.

In summary, the BUF12800AIPWPG4 from Texas Instruments is a top-tier solution for systems that require high-quality signal buffering and multiplexing. Its combination of performance, versatility, and reliability makes it an excellent choice for designers looking to enhance their digital systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess