EN
  • EN
  • DE

AT25DF041A-MH-Y

Part No AT25DF041A-MH-Y
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 70MHZ 8UDFN / NOR Flash Serial-SPI 3.3V 4M-bit 512K x 8 6ns 8-Pin UDFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Clock Frequency 70MHz
Write Cycle Time - Word, Page 7μs, 5ms
Memory Interface SPI
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 8-UDFN Exposed Pad
Manufacturer Package 8-UDFN (5x6)
Win Source Part Number 768915-AT25DF041A-MH-Y
Popularity Medium
Supply and Demand Status Limited
Family Name AT25DF041A
Introduction Date October 01, 2012
ECCN 3A991
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT25DF041A-MH-Y CAD Model

Description

Microchip Technology AT25DF041A-MH-Y Serial Flash Memory

The AT25DF041A-MH-Y is a high-performance 4-megabit Flash memory device provided by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This serial interface Flash memory module is designed to offer a cost-effective and power-efficient storage solution for a wide range of applications, including consumer electronics, industrial, communication, and computing devices.

With its SPI-compatible serial interface, the AT25DF041A-MH-Y allows for simple integration into most designs, providing a streamlined approach to data storage with its high-speed read capabilities that are essential for modern, fast-paced applications. The product comes in an 8-lead SOIC (MH) package, ensuring that it is suitable for PCBs where space is at a premium, without compromising on reliability or performance.

Key features of the AT25DF041A-MH-Y include:

  • 4-Mbit / 512-Kbyte Memory Capacity: Ample space for boot code, program code, and data storage, making it versatile for various uses.
  • High-Speed Operation: Supports Standard SPI, Dual SPI, and RapidS Serial Interface for fast data transfer, with clock frequencies up to 85 MHz.
  • Low Power Consumption: Designed for battery-powered devices, the AT25DF041A-MH-Y offers low power consumption in both active and standby modes.
  • Sector and Block Erase Commands: Provides flexibility in data management with its sector and block erase options, allowing for efficient memory usage.
  • Programmable Security Regions: Enhanced security features protect sensitive data, making it suitable for applications requiring data confidentiality.
  • Endurance and Data Retention: Offers high endurance and reliable data retention that meets the demands of applications where data integrity is crucial.
  • Industrial Temperature Range: Operates reliably across a wide temperature range, making it ideal for harsh environments.

The AT25DF041A-MH-Y is not only a testament to Microchip Technology's commitment to providing advanced memory solutions but also ensures that designers have access to a memory product that can keep up with the ever-increasing demands of modern electronic systems. Whether you're developing the next generation of portable devices or working on high-tech industrial machinery, the AT25DF041A-MH-Y offers the reliability and performance needed to store and manage your critical data.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess