EN
  • EN
  • DE

AT25256B-MAPDGV-T

Part No AT25256B-MAPDGV-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 256KBIT SPI 5MHZ 8UDFN  /  EEPROM Memory IC 256Kb (32K x 8) SPI 5 MHz 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface SPI
Clock Frequency 5 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number AT25256
Standard Package 5,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254550-AT25256B-MAPDGV-T
Ultra Librarian 3D Model Ultra Librarian AT25256B-MAPDGV-T CAD Model

Description

Microchip Technology AT25256B-MAPDGV-T EEPROM

The AT25256B-MAPDGV-T is a high-quality, non-volatile memory module from Microchip Technology, renowned for its reliability and performance. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device offers a substantial 256Kb (32,768 x 8) storage capacity, making it an excellent choice for applications that require data retention without power, such as configuration settings, device calibration data, and user preferences.

Designed with versatility in mind, the AT25256B-MAPDGV-T operates across a wide voltage range of 1.8V to 5.5V, making it suitable for various applications, from industrial to consumer electronics. This flexibility ensures compatibility with both low-voltage and standard voltage systems, allowing designers to use the same device across different product lines.

One of the key features of the AT25256B-MAPDGV-T is its SPI (Serial Peripheral Interface) bus compatibility, which enables fast data transfer rates and simple integration into existing designs. The SPI interface is known for its ability to operate with a minimal number of connections, reducing PCB complexity and saving space in compact designs.

With its robust endurance, the AT25256B-MAPDGV-T can withstand up to one million write cycles, and a data retention period of 100 years, ensuring that critical data remains safe and intact over the product's lifetime. Additionally, the device supports a self-timed write cycle with auto-erase, facilitating effortless write operations without the need for complex programming sequences or external timers.

The AT25256B-MAPDGV-T comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is recognized for its space-saving design, making it an ideal choice for applications where board space is at a premium. The package is also RoHS compliant, ensuring adherence to environmental standards and regulations.

In summary, the Microchip Technology AT25256B-MAPDGV-T EEPROM is a durable, high-capacity memory solution that offers a blend of performance, reliability, and ease of integration, suitable for a wide array of applications that demand stable, long-term data storage.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3175 $57.9375
61+ $1.9016 $115.9976
95+ $1.8422 $175.0090
130+ $1.7828 $231.7640
168+ $1.7234 $289.5312
225+ $1.5451 $347.6475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess