EN
  • EN
  • DE

AT25160B-XHL-T

Part No AT25160B-XHL-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT SPI 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 16Kb (2K x 8) SPI 8-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name AT25160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT25160B-XHL-T-ND, AT25160BXHLT, AT25160B-XHL-T-899, AT25160B-XHL-TCT, AT25160B-XHL-TDKR, AT25160B-XHL-T-899-ND, AT25160B-XHL-TTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862052-AT25160B-XHL-T
Ultra Librarian 3D Model Ultra Librarian AT25160B-XHL-T CAD Model

Description

Microchip Technology AT25160B-XHL-T SPI Serial EEPROM

The AT25160B-XHL-T is a high-performance 16Kb SPI bus serial EEPROM from Microchip Technology, designed to provide reliable data storage and retrieval in a wide range of applications. This EEPROM device is part of the AT25160B series, which is known for its low power consumption and high-speed data transfer capabilities.

Featuring a simple serial peripheral interface (SPI), the AT25160B-XHL-T allows for easy integration into microcontroller-based systems. The device operates over a wide voltage range from 1.8V to 5.5V, making it suitable for various electronic applications including portable devices, where power efficiency is critical.

The AT25160B-XHL-T comes in a compact 8-lead TSSOP package, which is ideal for space-constrained applications. It supports industry-standard, high-speed SPI protocols (0, 0) and (1, 1) with clock frequencies up to 20 MHz, enabling fast data access and programming. The EEPROM has a page size of 32 bytes, allowing for efficient data management and organization.

One of the key features of this EEPROM is its endurance, offering up to 1 million write cycles with a data retention period of over 100 years. This ensures that data is preserved reliably over an extended period, even under harsh environmental conditions. Additionally, the device includes a write protect pin to prevent inadvertent writes, which enhances the security and integrity of the stored data.

The AT25160B-XHL-T also includes a self-timed write cycle with auto-clear, which simplifies the write operation and reduces the need for complex software control. The device's status register provides valuable information about the write cycle's completion, which is useful for optimizing system performance.

In summary, the Microchip Technology AT25160B-XHL-T is a robust, high-speed serial EEPROM that offers a blend of performance, reliability, and flexibility, making it an excellent choice for a myriad of applications that require non-volatile memory storage.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7617 $53.3190
160+ $0.6250 $100.0000
250+ $0.6054 $151.3500
345+ $0.5859 $202.1355
445+ $0.5664 $252.0480
595+ $0.5078 $302.1410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,890 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess