EN
  • EN
  • DE

K4A4G165WE-BCWE

Part No K4A4G165WE-BCWE
Manufacturer Samsung
Catalog DDR
Description DDR4-3200 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940390-K4A4G165WE-BCWE
Series *
Ultra Librarian 3D Model Ultra Librarian K4A4G165WE-BCWE CAD Model

Description

The Samsung K4A4G165WE-BCWE is a 4Gb (Gigabit) DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component. It is engineered for use in a variety of computing platforms, providing high-speed data access and improved power efficiency compared to previous generations of DRAM.

Applications:

  • Desktop PCs
  • Laptops
  • Servers
  • Workstations
  • Gaming Consoles

Features:

  • DDR4 SDRAM technology
  • 4Gb memory density
  • High data transfer rates
  • Low operating voltage
  • x16 organization
  • On-Die Termination (ODT)

Benefits:

  • Enhanced Performance: High-speed data transfer rates result in faster application load times, smoother multitasking, and improved gaming performance.
  • Reduced Power Consumption: Low operating voltage contributes to lower power consumption, leading to extended battery life in portable devices and reduced energy costs in servers.
  • Increased Bandwidth: DDR4 architecture provides significantly higher bandwidth compared to DDR3, enabling faster data processing and improved system responsiveness.
  • Improved Signal Integrity: On-Die Termination (ODT) minimizes signal reflections and improves signal quality, resulting in more reliable data transfers.
  • Optimized for Modern Computing: Designed to meet the demands of modern computing applications, offering a balance of speed, efficiency, and stability.

Additional Details:

The K4A4G165WE-BCWE is designed to meet JEDEC standards for DDR4 SDRAM, ensuring compatibility and interoperability with a wide range of systems. Its x16 organization provides a wider data path, enabling faster data transfers. The low operating voltage reduces power consumption and heat generation, making it suitable for both desktop and mobile applications. The On-Die Termination (ODT) feature enhances signal integrity and reduces signal reflections, leading to more reliable operation at high speeds. This component is essential for achieving optimal performance in demanding applications such as gaming, video editing, and data analysis.

You May Also Be Interested in

Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7448 $50.9792
10+ $10.4573 $104.5730
15+ $10.1305 $151.9575
21+ $9.8037 $205.8777
27+ $9.4769 $255.8763
36+ $8.4966 $305.8776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess