The AT25160B-XHL-B from Microchip Technology is a high-performance, 16-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device. This product is part of Microchip's extensive EEPROM product line and is designed for optimal reliability and endurance. The AT25160B-XHL-B offers a convenient and robust storage solution for a wide range of applications including industrial, automotive, and consumer electronics.
Key Features
- Memory Size: 16 Kbits, organized as 2,048 x 8 bits, providing ample storage for configuration parameters, serial numbers, calibration data, and more.
- Interface Type: The device supports the industry-standard 2-wire serial interface (I2C compatible), allowing for simple integration into most microcontroller-based systems.
- Operating Voltage Range: It operates across a wide voltage range of 1.8V to 5.5V, making it versatile for various power supply conditions.
- Write Protect: Features a hardware write protect pin to prevent inadvertent write operations, ensuring data integrity.
- High Reliability: Boasts an endurance of 1 million write cycles and a data retention period of 100 years, demonstrating its reliability and longevity.
- Speed: Offers fast write times, with a 5 ms max write cycle time, facilitating quick data updates and reducing system downtime.
- Temperature Range: Suitable for extreme environments with an operational temperature range of -40°C to +85°C.
- Packaging: Available in an 8-pin SOIC (150 mil) package, providing a compact footprint for space-constrained applications.
Applications
The AT25160B-XHL-B is ideal for use in applications that require reliable and non-volatile storage, such as:
- Industrial control systems
- Automotive electronics
- Portable consumer devices
- Medical devices
- Smart metering
With its robust design and flexible features, the AT25160B-XHL-B EEPROM from Microchip Technology is the go-to choice for designers looking for a dependable and efficient data storage solution.