EN
  • EN
  • DE

AT24MAC402-SSHM-T

Part No AT24MAC402-SSHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Memory IC 1 MHz 550 ns
Manufacturer Microchip Technology
Package Reel - TR
Family Name AT24MAC402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT24MAC402-SSHM-T SL901TR-ND, AT24MAC402-SSHM-T SL901DKR-ND, AT24MAC402SSHMT, AT24MAC402-SSHM-TDKR, AT24MAC402-SSHM-TCT, AT24MAC402-SSHM-T SL901DKR, AT24MAC402-SSHM-T SL901TR, AT24MAC402-SSHM-TTR, AT24MAC402-SSHM-T SL901CT-ND, AT24MAC402-SSHM-T SL901CT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849481-AT24MAC402-SSHM-T
Ultra Librarian 3D Model Ultra Librarian AT24MAC402-SSHM-T CAD Model

Description

Microchip Technology's AT24MAC402-SSHM-T: A Secure Serial EEPROM

The AT24MAC402-SSHM-T from Microchip Technology is a state-of-the-art serial EEPROM that offers 2-Kb of memory with a built-in 128-bit serial number and an additional 256-bit MAC/EUI (Media Access Control/Extended Unique Identifier) address block. This device is specifically designed to enhance the functionality and security of network-connected products by providing a unique identity for each unit.

Manufactured with precision and reliability in mind, the AT24MAC402-SSHM-T operates over the standard voltage range of 1.7V to 5.5V and is available in an 8-pad UDFN (Ultra-Thin Dual Flat No-lead) package, which is both space-saving and suitable for modern compact electronic assemblies.

One of the key features of this EEPROM is its built-in 128-bit serial number, which is pre-programmed and cannot be altered, ensuring a unique identifier for every device. This is particularly useful for network hardware manufacturers that require each component to have a distinct address for identification and tracking purposes.

The additional 256-bit MAC/EUI address block further extends the usability of this device in networking applications, providing a globally unique identifier that is essential for network communications and Internet of Things (IoT) connectivity. This block comes pre-programmed with an EUI-48 or EUI-64 address, which complies with IEEE standards, thus simplifying the design and deployment of networked devices.

With its I²C-compatible (2-wire) serial interface, the AT24MAC402-SSHM-T ensures easy integration into existing designs, providing a straightforward communication channel with microcontrollers and other digital devices. The EEPROM supports a clock frequency of up to 1MHz, allowing for rapid data transfer and efficient operation within a system.

The AT24MAC402-SSHM-T is designed for a wide range of applications, including network equipment, consumer electronics, medical devices, and industrial automation systems. Its robust design ensures reliable performance even in harsh environments, making it an excellent choice for mission-critical applications where data integrity and device uniqueness are paramount.

In summary, the AT24MAC402-SSHM-T from Microchip Technology is an indispensable component for developers looking to enhance security, manageability, and network reliability in their products. Its unique identification features, combined with a reliable memory storage solution, make it an ideal choice for a multitude of applications in the ever-growing connected world.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7843 $50.9795
160+ $0.6435 $102.9600
245+ $0.6234 $152.7330
335+ $0.6033 $202.1055
430+ $0.5832 $250.7760
575+ $0.5229 $300.6675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,750 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess