EN
  • EN
  • DE

AT24CM02-SSHD-B

Part No AT24CM02-SSHD-B
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2MBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 2Mb (256K x 8) I²C 1 MHz 450 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Mb (256K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 10ms
Access Time 450 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24CM02
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 1254579-AT24CM02-SSHD-B
Ultra Librarian 3D Model Ultra Librarian AT24CM02-SSHD-B CAD Model

Description

Microchip Technology AT24CM02-SSHD-B EEPROM

The AT24CM02-SSHD-B is a high-density Electrically Erasable Programmable Read-Only Memory (EEPROM) product from Microchip Technology, designed for optimal storage solutions in a variety of electronic applications. This memory device provides a substantial 2-Mbit (256K x 8) storage capacity, allowing for extensive data retention without the need for a power source, making it an ideal component for a wide range of applications including industrial, consumer electronics, medical devices, and more.

Key Features:

  • Memory Size: 2 Mbit (256 KB x 8), providing ample storage for configuration parameters, serial numbers, calibration data, and more.
  • Interface: I²C (Two-Wire) Serial Interface, supporting standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocol for versatile communication with microcontrollers and processors.
  • Wide Voltage Range: Operating voltage range of 1.7V to 5.5V, compatible with most low-voltage and standard devices, ensuring flexibility across different power environments.
  • Write Protect: Hardware data protection feature, with a dedicated write protect pin to prevent inadvertent writes, thus safeguarding the stored data.
  • High Reliability: Rated for a high write endurance with a 1 million write cycle endurance at 25°C and data retention of 100 years, ensuring the reliability and longevity of stored data.
  • Package: An 8-lead SOIC package that offers a compact footprint, suitable for space-constrained applications.

Applications:

The AT24CM02-SSHD-B is versatile in its applications, suitable for use in:

  • Smart cards and identification systems
  • Industrial and medical equipment
  • Consumer electronics
  • Automotive systems
  • Networking and telecommunications devices

Microchip Technology's AT24CM02-SSHD-B EEPROM stands out for its high-density storage, reliability, and ease of integration, making it a top choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6068 $50.6748
27+ $3.7799 $102.0573
41+ $3.6618 $150.1338
57+ $3.5437 $201.9909
73+ $3.4256 $250.0688
98+ $3.0712 $300.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,340 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess