EN
  • EN
  • DE

AT24C16DXMH

Part No AT24C16DXMH
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046310-AT24C16DXMH
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C16DXMH CAD Model

Description

Microchip Technology's AT24C16DXMH EEPROM

The AT24C16DXMH from Microchip Technology is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for a wide array of applications. This compact memory module is designed for optimal efficiency and reliability, making it a perfect fit for systems that require non-volatile memory with low power consumption and fast data access.

The AT24C16DXMH operates over a voltage range of 1.8V to 5.5V, catering to the needs of both low-power and standard operations. This flexibility makes it an ideal choice for battery-operated devices, as well as more traditional power environments. Its I²C-compatible (2-wire) serial interface ensures easy integration into existing systems, providing a seamless user experience and straightforward communication with microcontrollers and processors.

Key features of the AT24C16DXMH include:

  • Memory Size: 16-Kbits (2,048 x 8)
  • Interface Type: I²C (2-wire)
  • Operating Voltage: 1.8V to 5.5V
  • Write Cycle Time: 5 ms (max)
  • Endurance: 1 million write cycles
  • Data Retention: 100 years (min)
  • Package: Available in various industry-standard packaging options

With its robust endurance and data retention capabilities, the AT24C16DXMH ensures that data remains secure and intact over extensive periods, even under harsh environmental conditions. The device's built-in error correction and wear leveling algorithms further enhance its reliability, ensuring consistent performance and extending the lifespan of the memory cells.

Whether you are designing consumer electronics, industrial control systems, or automotive applications, the AT24C16DXMH offers a versatile and dependable storage solution. Its compact size, low-power operation, and high reliability make it an excellent choice for designers looking to optimize their products with a trusted non-volatile memory component.

For detailed specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team to ensure the AT24C16DXMH meets your project requirements.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess