EN
  • EN
  • DE

AT24C128BW-SH-T

Part No AT24C128BW-SH-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128KBIT I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 550 ns 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT24C128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911810-AT24C128BW-SH-T
Ultra Librarian 3D Model Ultra Librarian AT24C128BW-SH-T CAD Model

Description

The AT24C128BW-SH-T is a high-performance, 128-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from Microchip Technology. Designed for optimal efficiency and reliability, this EEPROM provides non-volatile data storage, allowing data to be retained without the need for a constant power supply.

Key Features

  • Memory Size: 128-Kbit (16,384 x 8)
  • Interface Type: I²C (2-Wire)
  • Operating Voltage Range: 2.5V to 5.5V, accommodating various system voltage levels.
  • Write Cycle Time: 5 ms (max), enabling quick data storage.
  • Endurance: 1 Million Write Cycles, ensuring a long operational lifespan.
  • Data Retention: 100 Years, guaranteeing data preservation over an extended period.
  • Operating Temperature Range: -40°C to +85°C, suitable for a wide range of environmental conditions.

Applications

The AT24C128BW-SH-T is versatile and can be used across various applications where reliable and persistent data storage is required. It is ideal for:

  • Industrial and automotive systems
  • Medical devices
  • Smart cards
  • Consumer electronics
  • Portable devices

Package and Quality

The AT24C128BW-SH-T comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into space-constrained designs. Its robust design ensures that it meets the stringent quality standards expected from Microchip Technology products.

Ordering and Compliance

Microchip Technology's commitment to quality is reflected in the compliance of the AT24C128BW-SH-T with RoHS and industry-standard green initiatives. When ordering, ensure the part number AT24C128BW-SH-T is used to specify the temperature range and packaging requirements suited for your application.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess