EN
  • EN
  • DE

LB1960M-TLM-H

Part No LB1960M-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description OPTICAL SENSOR AMBIENT 540NM I2C / Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LB1960
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 992540-LB1960M-TLM-H
Ultra Librarian 3D Model Ultra Librarian LB1960M-TLM-H CAD Model

Description

Introducing the LB1960M-TLM-H Motor Driver from ON Semiconductor

The LB1960M-TLM-H is a high-quality motor driver integrated circuit (IC) designed and manufactured by the renowned ON Semiconductor. This advanced IC is specifically engineered to deliver efficient and reliable control for small motors, making it an ideal choice for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Voltage Range: The LB1960M-TLM-H operates within a voltage range of 2.5V to 9.5V, offering versatility for various power supply configurations.
  • Output Current: It is capable of driving motors with output currents up to 1.0A, providing sufficient power for a variety of small motor applications.
  • Low Saturation Voltage: The device boasts a low saturation voltage, enhancing overall efficiency and reducing power loss during operation.
  • Protection Features: It includes multiple protection features such as thermal shutdown, overcurrent protection, and under voltage lockout (UVLO), ensuring safe and reliable operation under adverse conditions.
  • Small Package: The motor driver comes in a compact SOP-8 package, making it suitable for space-constrained applications.

Applications

The LB1960M-TLM-H is versatile enough to be used in a variety of applications. Its compact size and efficient operation make it an excellent choice for:

  • Office automation equipment such as printers and scanners
  • Consumer electronics including cameras and toys
  • Battery-powered devices where power efficiency is crucial
  • Automotive systems that require reliable motor control

Why Choose LB1960M-TLM-H?

ON Semiconductor's commitment to quality and performance is evident in the LB1960M-TLM-H motor driver. With its robust design, integrated protection features, and capability to drive motors with precision, this IC stands out as a top choice for designers and engineers looking to enhance the performance and reliability of their motor-driven applications. Whether you're developing a new consumer gadget or upgrading an industrial system, the LB1960M-TLM-H offers the functionality and dependability you need to ensure your product operates smoothly and efficiently.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess