EN
  • EN
  • DE

AT24C11-10PU-1.8

Part No AT24C11-10PU-1.8
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT I2C 1MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 550 ns 8-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name AT24C11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862017-AT24C11-10PU-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C11-10PU-1.8 CAD Model

Description

The AT24C11-10PU-1.8 is a high-performance, electrically erasable, and programmable read-only memory (EEPROM) module from Microchip Technology. This device offers a compact storage solution for a wide range of applications, from industrial control systems to consumer electronics. With a memory size of 1-Kbit, it provides ample space for device configurations, user settings, and small data collections.

Key Features

  • Memory Size: 1-Kbit (128 x 8) provides adequate storage for firmware overhead, device identification, and calibration data.
  • Operating Voltage: 1.8V to 5.5V, making it suitable for low-power and battery-operated applications.
  • Communication Interface: I²C (2-wire) serial interface ensures easy integration with most microcontrollers and processors.
  • Write Cycle Time: 5 ms max, allowing for quick data updates and minimal system downtime during write operations.
  • Endurance: 1 million write cycles, ensuring data reliability and memory integrity over the product's lifespan.
  • Data Retention: 100 years, offering long-term data storage without the need for power.
  • Packaging: The device is available in a PDIP (Plastic Dual In-line Package), which is easy to handle and suitable for through-hole PCB mounting.

Applications

The AT24C11-10PU-1.8 is a versatile memory component that can be employed in a variety of applications, including:

  • Smart cards and identification systems
  • Medical devices and healthcare equipment
  • Industrial and automation controls
  • Consumer electronics
  • Automotive systems
  • Portable devices

Product Benefits

This EEPROM device from Microchip Technology provides designers with a reliable and cost-effective non-volatile memory solution. Its low-power consumption and wide voltage range make it an ideal choice for portable and power-sensitive applications. The AT24C11-10PU-1.8 also supports a wide temperature range, ensuring performance in diverse environments.

Manufacturer Support

Microchip Technology offers comprehensive technical support for the AT24C11-10PU-1.8, including detailed datasheets, application notes, and customer service to assist with integration and troubleshooting.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess