Microchip Technology AT24C08A10T127 EEPROM
The AT24C08A10T127 is a high-performance 8Kb I²C compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for optimal data storage solutions. This product is part of a family of two-wire serial EEPROMs and is renowned for its low-power consumption and high reliability.
Key Features:
- Memory Size: 8-Kbit (1,024 bytes x 8) provides sufficient space for user data storage, configuration settings, or small program code.
- Interface: Two-wire serial interface (I²C) ensures compatibility with a wide range of microcontrollers and processors.
- Operating Voltage: 1.7V to 5.5V, making it suitable for various applications, including those running on battery power.
- Write Cycle Time: 5 ms write cycle time for quick data updates and efficient performance.
- Endurance: 1 million write cycles and a data retention period of 100 years, offering a reliable storage solution over a long period.
- Package: The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring stable operation in harsh environments.
Applications:
The AT24C08A10T127 is versatile and can be used across various applications, including:
- Portable devices
- Medical devices
- Industrial and control systems
- Smart cards
- Consumer electronics
Product Summary:
Microchip's AT24C08A10T127 EEPROM offers a robust and reliable storage solution that combines a large memory capacity with a small physical footprint and low power consumption. Its compatibility with the I²C bus interface allows for easy integration into existing designs, making it an excellent choice for engineers and designers looking to enhance their systems with non-volatile memory.