The BZX97C15 is a Zener diode manufactured by GOOD-ARK Electronics. This diode is designed for voltage regulation and transient voltage suppression. When reverse biased, it maintains a stable voltage across its terminals, making it suitable for protecting sensitive components from voltage spikes and maintaining a constant voltage level.
Applications:
- Voltage regulation in power supplies.
- Overvoltage protection in electronic circuits.
- Clipping circuits for signal conditioning.
- Reference voltage generation.
- Transient voltage suppression (TVS).
Features:
- Precise Zener voltage (15V nominal).
- Low dynamic impedance.
- High surge current capability.
- DO-41 package (leaded).
- RoHS compliant.
Benefits:
- Stable voltage regulation.
- Effective overvoltage protection.
- Reliable performance in various environments.
- Easy to use in through-hole designs.
- Environmentally friendly.
Additional Details:
The BZX97C15 has a Zener voltage of 15V with a specified tolerance. Its low dynamic impedance ensures stable voltage regulation even with variations in current. The high surge current capability allows it to withstand transient voltage spikes without damage. It is commonly used in various electronic circuits where precise voltage regulation and protection are required. The DO-41 package provides easy mounting and soldering in through-hole PCB designs. The Zener voltage is measured at a specified test current, and the diode's characteristics are typically provided in a datasheet.