EN
  • EN
  • DE

PCA8581TD-T

Part No PCA8581TD-T
Manufacturer NXP / Nexperia
Catalog EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.4 µs
Mounting SMD (SMT)
Case / Package SOIC
Frequency 100 kHz
Interface I2C
Lead Free Yes
Max Frequency 100 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 128 B
Min Operating Temperature -25 °C
Min Supply Voltage 4.5 V
Operating Supply Voltage 5 V
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1028447-PCA8581TD-T
Categories EEPROM
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA8581TD-T CAD Model

Description

NXP PCA8581TD-T EEPROM

The NXP PCA8581TD-T is a robust and versatile Electrically Erasable Programmable Read-Only Memory (EEPROM) component, designed for a wide array of applications that require a reliable and non-volatile data storage solution. This EEPROM is part of NXP's acclaimed memory products, which are well-known for their high quality, durability, and ease of integration into various electronic systems.

Key Features

  • Memory Size: The PCA8581TD-T offers a convenient storage capacity, making it suitable for storing configuration parameters, serial numbers, calibration data, or small application logs.
  • Interface: It features a straightforward I²C-bus (2-wire) serial interface, which facilitates easy communication with microcontrollers and other digital systems. The I²C interface also allows for a simple connection with minimal pin usage, which is advantageous for space-constrained applications.
  • Operating Voltage: The device supports a wide range of operating voltages, making it adaptable to various system requirements and ensuring compatibility with both low-voltage and standard voltage operations.
  • Write Cycle Time: It boasts a fast write cycle time, enabling quick data storage and minimizing delays in system operations. This feature is particularly important in applications where data needs to be updated frequently or rapidly.
  • Endurance: With a high endurance level, the PCA8581TD-T can withstand a substantial number of write cycles, ensuring a long lifespan and reliability for applications that necessitate frequent data changes.
  • Data Retention: The EEPROM is designed to provide long-term data retention, ensuring that the stored information remains intact even when the device is powered off or subjected to harsh environmental conditions.

Applications

The PCA8581TD-T is well-suited for a variety of applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Telecommunications infrastructure

Overall, the NXP PCA8581TD-T EEPROM is a high-quality memory component that offers excellent performance, reliability, and ease of use, making it an ideal choice for designers and engineers looking to incorporate non-volatile memory into their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess