EN
  • EN
  • DE

AT24C02D-STUM-T

Part No AT24C02D-STUM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2K I2C 1MHZ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 4.5μs
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-5
Family Part Number AT24C02
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 713535-AT24C02D-STUM-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C02D-STUM-T CAD Model

Description

Microchip Technology's AT24C02D-STUM-T EEPROM

The AT24C02D-STUM-T is a high-performance, serial electrically erasable and programmable read-only memory (EEPROM) module from the renowned manufacturer Microchip Technology. This device offers a 2-Kbit (256 x 8) memory capacity and utilizes the standard I²C-compatible (2-wire) serial interface, which makes it a versatile choice for a wide array of applications that require data storage that can endure frequent erasing and rewriting cycles.

With its compact 8-pin TSSOP package, the AT24C02D-STUM-T is designed for optimal space-saving on PCBs, making it an ideal solution for applications with limited board real estate. Furthermore, it operates across a voltage range of 1.7V to 5.5V, which allows for compatibility with both traditional 5V systems and newer, lower-power designs that operate at 1.8V. This versatility ensures that the EEPROM can be integrated into various system designs without the need for additional power supply components.

The device boasts a robust data retention period of over 100 years and can support up to one million write/erase cycles, ensuring long-term reliability and data integrity. This makes it suitable for applications that require frequent data updates, such as configuration settings, device calibration data, or user preferences.

Key features of the AT24C02D-STUM-T include:

  • 2-Kbit (256 x 8) EEPROM
  • I²C-compatible serial interface
  • Wide voltage range (1.7V to 5.5V)
  • High write endurance with 1 million write cycles
  • Long data retention of over 100 years
  • 8-pin TSSOP package for space-saving applications
  • Internally organized as 256 pages of 8 bytes each
  • Write protect pin for hardware data protection

This EEPROM is particularly easy to use thanks to its built-in hardware write protection, which can be activated via the write protect pin. This feature prevents inadvertent data changes, adding an extra layer of security to sensitive data storage.

In summary, the AT24C02D-STUM-T from Microchip Technology is a reliable and flexible non-volatile memory solution that is well-suited for a wide range of applications requiring frequent or long-term data storage. Its robust endurance and retention characteristics, coupled with the convenience of a serial interface and small package size, make it an excellent choice for designers and engineers looking to enhance their systems with a dependable memory component.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3309 $51.2895
370+ $0.2715 $100.4550
575+ $0.2631 $151.2825
790+ $0.2546 $201.1340
1,020+ $0.2461 $251.0220
1,360+ $0.2206 $300.0160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess