EN
  • EN
  • DE

AT24C01A-SI2.7

Part No AT24C01A-SI2.7
Manufacturer Microchip Technology
Catalog EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046248-AT24C01A-SI2.7
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C01A-SI2.7 CAD Model

Description

Product Overview: AT24C01A-SI2.7

The AT24C01A-SI2.7 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit from the renowned manufacturer, Microchip Technology. This compact memory chip is designed for optimal efficiency and reliability, making it an ideal choice for a broad range of applications across various industries.

Key Features

  • Memory Size: The device boasts a 1-Kbit (128 x 8) memory capacity, providing ample space for storing firmware, configuration parameters, or small application datasets.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, accommodating a wide array of power supplies and ensuring compatibility with both low- and standard-voltage systems.
  • Communication Interface: AT24C01A-SI2.7 communicates via a two-wire serial interface (I²C), ensuring simple and efficient integration into existing designs with minimal pin usage.
  • Write Protect: The device includes a write-protect pin that, when connected to ground, prevents accidental overwrites and preserves the integrity of the stored data.
  • Endurance: It offers a high write endurance with a 1 million write cycles guarantee per each memory location, ensuring longevity and reliability for applications that require frequent data updates.
  • Data Retention: With a data retention period of over 100 years, users can be confident in the long-term storage of critical information.
  • Package: The EEPROM is available in an 8-lead SOIC package, providing a compact solution that is easy to mount on a variety of PCB layouts.

Applications

The AT24C01A-SI2.7 is versatile in its applications and is often utilized in:

  • Smart cards
  • Telecommunications
  • Medical devices
  • Industrial and automotive systems
  • Consumer electronics

With its robust design and comprehensive feature set, the AT24C01A-SI2.7 from Microchip Technology stands out as a reliable and cost-effective choice for designers and engineers seeking a dependable non-volatile memory solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess