EN
  • EN
  • DE

AM3703CBC100

Part No AM3703CBC100
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 1.0GHZ 515FCBGA / MPU AM37x RISC 32bit 45nm 1GHz 515-Pin POP-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 (4)
Voltage - I/O 1.8V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 768449-AM3703CBC100
Popularity Medium
Supply and Demand Status Limited
Family Name AM3703
Introduction Date June 01, 2010
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM3703CBC100 CAD Model

Description

The Texas Instruments AM3703CBC100 is a high-performance ARM microprocessor that is part of the Sitara™ family, designed to meet the needs of an array of embedded processing applications. This powerful microprocessor is equipped with an ARM Cortex-A8 core that runs at a clock speed of 1 GHz, providing a solid foundation for applications that require rapid and efficient processing.

Key Features

  • ARM Cortex-A8 Core: At the heart of the AM3703CBC100 lies the ARM Cortex-A8 processor, which delivers exceptional computational power and supports a wide range of operating systems.
  • High-Performance Graphics: The device includes a POWERVR™ SGX Graphics Accelerator for 2D/3D graphics acceleration, making it ideal for multimedia applications.
  • Memory Support: This microprocessor supports a variety of memory types including DDR2, DDR3, and NAND flash, providing flexibility in system design.
  • Rich Peripherals: It boasts an array of peripherals including USB 2.0 OTG with PHY, MMC/SD/SDIO, UARTs, SPI, I2C, and more, facilitating comprehensive connectivity options.
  • Low Power Consumption: Designed with power efficiency in mind, the AM3703CBC100 features multiple power-saving modes, making it suitable for battery-powered and other power-conscious applications.

Applications

The versatile nature of the AM3703CBC100 allows it to be used in a wide range of applications, such as:

  • Portable Data Terminals
  • Medical Devices
  • Navigation Systems
  • Industrial Automation
  • Home Automation and Security
  • Point-of-Sale Terminals

Support and Resources

Texas Instruments provides comprehensive support for the AM3703CBC100, including detailed documentation, development tools, and software resources to assist designers in accelerating their product development cycles. Engineers can access a wide range of resources such as evaluation modules, reference designs, and technical support forums to ensure successful integration of the AM3703CBC100 into their projects.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess