EN
  • EN
  • DE

AT21CS01-MSHM10-T

Part No AT21CS01-MSHM10-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT I2C 125KHZ 2XSFN / EEPROM Memory IC 1Kb (128 x 8) I²C, Single Wire 125 kHz 2-XSFN (5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I²C, Single Wire
Clock Frequency 125 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Supplier Device Package 2-XSFN (5x3.5)
Base Product Number AT21CS01
Other Names AT21CS01-MSHM10-TDKR,AT21CS01-MSHM10-TCT,AT21CS01-MSHM10-TTR
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254592-AT21CS01-MSHM10-T
Ultra Librarian 3D Model Ultra Librarian AT21CS01-MSHM10-T CAD Model

Description

The AT21CS01-MSHM10-T is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. This product is designed to provide reliable data storage solutions for a wide range of applications, from consumer electronics to industrial systems. With its robust feature set and high reliability, the AT21CS01-MSHM10-T is an excellent choice for designers looking to incorporate non-volatile memory into their projects.

Key Features

  • Memory Size: The device boasts a 1-Kbit (128 x 8) memory size, which is suitable for storing configuration data, calibration constants, and other application-specific information.
  • Interface: It features a Single-Wire Interface (SWI), which simplifies connection to a host microcontroller while minimizing pin count and board space.
  • Operating Voltage: The EEPROM operates at a voltage range of 2.7V to 4.5V, making it versatile for use in various systems with different power requirements.
  • Temperature Range: The device is designed to perform reliably across a broad temperature range of -40°C to +85°C, ensuring stable operation in harsh environments.
  • Write Cycle Endurance: It offers a high write cycle endurance, which is critical for applications that require frequent data updates.
  • Data Retention: Users can expect a data retention period of at least 100 years, providing a long-term storage solution without the need for data refresh.

Applications

The AT21CS01-MSHM10-T is ideal for various applications, including:

  • Electronic Identification
  • Accessory Authentication
  • Configuration Storage
  • Medical and Healthcare Devices
  • Industrial and Automotive Systems

Package and Availability

This device comes in a compact UDFN package, with the MSHM10 suffix indicating the package type and T denoting the tape and reel packaging option for ease of manufacturing assembly. The product is available for order and can be sourced directly from Microchip Technology or through their network of authorized distributors.

With its robustness, ease of integration, and Microchip's commitment to quality, the AT21CS01-MSHM10-T EEPROM is an excellent choice for system designers seeking a reliable non-volatile memory solution.

You May Also Be Interested in

Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6552 $52.4160
190+ $0.5376 $102.1440
290+ $0.5208 $151.0320
400+ $0.5040 $201.6000
515+ $0.4872 $250.9080
690+ $0.4368 $301.3920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess