EN
  • EN
  • DE

AT17LV256-10PC

Part No AT17LV256-10PC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SER CNFIG PROM 256K 3.3V 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type Serial EEPROM
Memory Size 256Kb
Supply Voltage - Operating 3 V to 3.6 V, 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-PDIP
Win Source Part Number 1018730-AT17LV256-10PC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT17LV256-10PC CAD Model

Description

Microchip Technology AT17LV256-10PC Overview

The AT17LV256-10PC is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This product is designed to provide a reliable and flexible non-volatile memory solution for a wide range of applications in the electronics industry.

With a storage capacity of 256 kilobits, the AT17LV256-10PC is capable of holding substantial amounts of data, and its 10 ns access time ensures that data can be retrieved swiftly, making it an excellent choice for systems that require fast read operations. The device operates within a voltage range of 3V to 3.6V, which allows for low-power consumption and compatibility with various logic levels, making it a versatile component for both battery-powered and traditional powered devices.

Key Features:

  • Memory Size: 256 Kbits
  • Access Time: 10 ns
  • Voltage - Supply: 3V ~ 3.6V
  • Operating Temperature: -40°C ~ 85°C
  • Package / Case: 20-DIP (0.300", 7.62mm)
  • Interface: Serial

The AT17LV256-10PC is packaged in a 20-pin DIP (Dual In-line Package), which is widely used and recognized for its ease of handling and soldering onto printed circuit boards. The DIP packaging also enables this EEPROM to be used in socketed applications, providing flexibility for testing and swapping without the need for desoldering.

Designed to withstand harsh conditions, the AT17LV256-10PC operates over an industrial temperature range of -40°C to 85°C, making it suitable for use in environments that experience extreme temperatures.

This EEPROM features a serial interface, which simplifies the connection to microcontrollers and other digital systems, minimizing the number of I/O pins required for communication. The simplicity of the serial interface, combined with the device's low power consumption and fast access time, makes the AT17LV256-10PC an ideal choice for a multitude of applications, including but not limited to, configuration storage for FPGAs, microcontroller systems, industrial control systems, and telecommunications equipment.

Overall, the AT17LV256-10PC from Microchip Technology is a robust, reliable, and versatile memory solution that delivers performance and durability for demanding applications.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8SOIC
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 128K 20PLCC
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285
Microchip Technology
IC SERIAL CONFIG PROM 64K 20PLCC
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess