EN
  • EN
  • DE

AT17LV128-10SI

Part No AT17LV128-10SI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description CONFIG MEMORY, 128KX1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 128KB
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Standard Package 26 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 911799-AT17LV128-10SI
Ultra Librarian 3D Model Ultra Librarian AT17LV128-10SI CAD Model

Description

The AT17LV128-10SI is a robust and versatile FPGA (Field Programmable Gate Array) configuration memory device from the renowned manufacturer Microchip Technology. This product is specifically designed to store firmware for FPGAs and enable their configuration upon power-up. The AT17LV128-10SI is a part of the AT17 series, which is known for its high reliability and performance in various applications.

Key Features:

  • Memory Size: The device comes with 128Kb of storage space, which is ample for holding the configuration data for a wide range of FPGA designs.
  • Speed Grade: With a 10ns access time, the AT17LV128-10SI offers a swift operation, ensuring a quick and efficient FPGA configuration process.
  • Package Type: This product is available in a sturdy 20-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint and ease of integration into various system designs.
  • Supply Voltage: It operates within a supply voltage range of 3.0V to 3.6V, which is compatible with most low-voltage FPGA logic levels, ensuring seamless operation and power efficiency.
  • Interface: The device uses a simple serial interface for data transfer, which minimizes the number of I/O pins required on the FPGA for configuration purposes.
  • Temperature Range: Designed to operate in industrial environments, the AT17LV128-10SI is functional across a temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

Applications:

The AT17LV128-10SI is ideal for a multitude of applications where FPGA-based designs are employed. This includes but is not limited to telecommunications, networking equipment, automotive systems, aerospace and defense, industrial control systems, and consumer electronics.

Why Choose AT17LV128-10SI?

Microchip Technology's commitment to quality means that the AT17LV128-10SI is manufactured to the highest standards, ensuring consistent performance and longevity. Its ease of use, combined with the support and documentation available from Microchip, makes this configuration memory device a top choice for engineers and designers looking to streamline the development and deployment of FPGA-based solutions.

You May Also Be Interested in

Altera
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $30.6568
Altera
IC CONFIG DEVICE 4MBIT 100QFP
Need more? Email Us
Xilinx Inc.
IC PROM SER 100000 C-TEMP 8-DIP / PROM Serial 1M-bit 3.3V 8-Pin PDIP
Lowest to $106.4180
Xilinx Inc.
IC 3V SER CFG PROM 65K 8-SOIC / PROM Serial 64K-bit 3.3V 8-Pin TSOP
Lowest to $7.8690
Altera
Configuration Devices for SRAM-Based
Lowest to $8.1520
Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Altera
Need more? Email Us
Intel
IC CONFIG DEVICE 64MBIT 16SOIC
Lowest to $216.4180
Altera
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess