EN
  • EN
  • DE

XC1702LVQ44C

Part No XC1702LVQ44C
Manufacturer Amd
Catalog Memory - Configuration Proms for FPGAs
Description CONFIG MEMORY, 2MX1, SERIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr AMD
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 842596-XC1702LVQ44C
Ultra Librarian 3D Model Ultra Librarian XC1702LVQ44C CAD Model

Description

The XC1702LVQ44C is a configuration PROM for field-programmable gate arrays (FPGAs). This integrated circuit (IC) is designed to store the configuration data for the FPGA, allowing for easy reprogramming and customization of the FPGA design.

  • Device Type: Configuration PROM
  • Application: Field-Programmable Gate Arrays (FPGAs)
  • Function: Stores configuration data for FPGA
  • Reprogrammability: Easy reprogramming and customization
  • Configuration: External Configuration PROMs
  • Package: Bulk
  • Supplied As: Single Unit
  • Operating Temperature: -40°C to 100°C
  • Manufacturer: AMD
  • Benefit: Provides the flexibility and reliability you need.

You May Also Be Interested in

Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Lowest to $29.1045
Amd
IC PROM SER 300K 8-SOIC /
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $49.4777
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K 20-PLCC
Lowest to $33.4285
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5759 $67.1518
5+ $27.5502 $137.7510
7+ $26.6886 $186.8202
9+ $25.8281 $232.4529
12+ $24.9676 $299.6112
16+ $22.3839 $358.1424
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess