EN
  • EN
  • DE

AT17LV002-10TQU

Part No AT17LV002-10TQU
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FPGA EEPROM 2M 10MHZ 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Programmable Type Serial EEPROM
Memory Size 2Mb
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 44-TQFP (10x10)
Win Source Part Number 1018716-AT17LV002-10TQU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT17LV002-10TQU CAD Model

Description

The AT17LV002-10TQU is a high-performance, low-power, serial-configurable EEPROM device from Microchip Technology, designed to store firmware for FPGA (Field Programmable Gate Array) configurations. This EEPROM device is an essential component for system designers who require a reliable and flexible non-volatile memory solution to store configuration data for their FPGA systems.

Key Features

  • Memory Capacity: The AT17LV002-10TQU offers a 2-megabit storage capacity, providing ample space for storing complex FPGA configurations or multiple configuration profiles.
  • Operating Voltage: This device operates within a voltage range of 3.0V to 3.6V, making it suitable for low-power applications and compatible with a wide range of FPGAs.
  • Speed: With a 10 MHz clock rate, the AT17LV002-10TQU allows for rapid configuration of connected FPGAs, minimizing system initialization time.
  • Package: The device is available in a 20-pin TQFP (Thin Quad Flat Package), offering a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliability and performance in harsh environments.
  • Programming Support: The EEPROM supports a simple serial programming interface, which is easily accessible using standard Microchip programming tools.

Applications

The AT17LV002-10TQU is ideal for various applications that require FPGA-based designs, including but not limited to:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT17LV002-10TQU EEPROM is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. In addition, Microchip provides comprehensive technical support and documentation, making integration and deployment straightforward for designers and engineers.

You May Also Be Interested in

Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Amd
IC PROM SER 300K 8-SOIC /
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979
Microchip Technology
IC EEPROM FLASH 32MBIT 44-PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 4M 8LAP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $49.4777
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0767 $64.1534
5+ $26.3190 $131.5950
7+ $25.4966 $178.4762
10+ $24.6743 $246.7430
13+ $23.8519 $310.0747
17+ $21.3848 $363.5416
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess