EN
  • EN
  • DE

AR1020-I/ML

Part No AR1020-I/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 10BIT 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-QFN (4x4)
Manufacturer Microchip Technology
Series mTouch™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name AR1020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861780-AR1020-I/ML
Ultra Librarian 3D Model Ultra Librarian AR1020-I/ML CAD Model

Description

Microchip Technology's AR1020-I/ML Touch Screen Controller

The AR1020-I/ML is a highly-integrated touch screen controller developed by Microchip Technology, designed to bring an intuitive user interface to a wide range of applications. This sophisticated controller is capable of interfacing with 4-wire resistive touch screens, providing precise and reliable performance for touch input detection.

Key Features

  • Highly Accurate: The AR1020-I/ML offers high-resolution 10-bit A/D conversion, ensuring accurate touch detection and a smooth user experience.
  • Speed and Efficiency: With a fast sampling rate and low power consumption, this controller is ideal for battery-powered devices, ensuring quick response times without draining your device's battery.
  • Flexible Communication: It supports I2C, SPI, and UART interfaces, giving designers the flexibility to choose the best-suited communication protocol for their application.
  • Customizable: The controller features on-chip calibration, allowing for fine-tuning to specific touch screen characteristics, and it can store calibration data in its non-volatile memory.
  • Robust Design: It is designed to reject false touch inputs caused by noise, ensuring reliable operation even in electrically noisy environments.

Applications

The AR1020-I/ML is versatile and can be used in a wide range of applications including:

  • Consumer electronics such as e-readers, GPS devices, and handheld gaming systems.
  • Industrial controls, including touch panels for machinery and equipment.
  • Medical devices that require reliable and accurate touch interfaces.
  • Automotive controls, for in-car entertainment, and navigation systems.

Technical Specifications

The device comes in a 20-QFN (4x4 mm) package, operates over a temperature range of -40°C to +85°C, and is designed to meet the rigorous demands of modern touch screen applications. The AR1020-I/ML is not only a testament to Microchip's commitment to quality but also to their dedication to providing innovative solutions that enhance the user experience.

You May Also Be Interested in

Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4809 $64.9618
5+ $26.6516 $133.2580
7+ $25.8189 $180.7323
10+ $24.9861 $249.8610
12+ $24.1534 $289.8408
17+ $21.6539 $368.1163
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess