EN
  • EN
  • DE

AM3715CBC

Part No AM3715CBC
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 800MHZ 515FCBGA / MPU AM37x RISC 32bit 45nm 800MHz 515-Pin POP-FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 2.0 (4)
Voltage - I/O 1.8V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 768456-AM3715CBC
Popularity Medium
Supply and Demand Status Limited
Family Name AM3715
Introduction Date June 01, 2010
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM3715CBC CAD Model

Description

The Texas Instruments AM3715CBC is a high-performance ARM Cortex-A8 microprocessor that is designed to meet the demanding requirements of contemporary embedded applications. This advanced system-on-chip (SoC) integrates a rich set of peripherals and interfaces, making it an ideal choice for a wide range of industrial, consumer, and automotive applications.

Key Features

  • High-Performance ARM Core: At the heart of the AM3715CBC is an ARM Cortex-A8 processor core that can run up to 1 GHz, delivering the computational power needed for complex tasks and multitasking.
  • PowerVR SGX Graphics Accelerator: This SoC includes an integrated PowerVR SGX accelerator, providing advanced 2D and 3D graphics capabilities for a rich multimedia experience and user interface enhancements.
  • Comprehensive Peripherals: With a range of built-in peripherals, including USB 2.0 OTG, MMC/SD/SDIO, UARTs, SPI, I2C, and more, the AM3715CBC offers extensive connectivity options for various applications.
  • Memory Flexibility: The device supports multiple memory interfaces, including DDR2, DDR3, and NAND Flash, giving designers the flexibility to choose the best memory solutions for their specific needs.
  • Low Power Consumption: Designed with power efficiency in mind, the AM3715CBC is suitable for battery-powered devices, featuring multiple power-saving modes to extend battery life.
  • Industrial Temperature Range: It operates reliably across a wide temperature range, making it suitable for harsh industrial environments.

Applications

The AM3715CBC is versatile enough to support a variety of applications, including but not limited to:

  • Portable Navigation Devices
  • Medical Imaging
  • Home Automation Systems
  • Industrial Control Panels
  • Interactive Point-of-Sale Terminals

Development Support

Texas Instruments provides comprehensive development support for the AM3715CBC with software development kits, reference designs, and technical documentation to assist engineers in accelerating their product development cycles.

With its robust feature set and Texas Instruments' reputation for quality, the AM3715CBC is a reliable and powerful solution for your next-generation embedded designs.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess