Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 3MHz ~ 800MHz
Insertion Loss (Max) 3dB
Return Loss (Min) 9.01dB
Package / Case 6-SMD Module
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 839933-TCM4-1W+
Ultra Librarian 3D Model Ultra Librarian TCM4-1W+ CAD Model

Description

The 839933-TCM4-1W+ is a surface mount balun designed for use in RF and wireless applications. It is manufactured by Mini-Circuits.

  • Frequency Range: 3 MHz to 800 MHz
  • Maximum Insertion Loss: 3 dB
  • Return Loss: 9.01 dB (minimum)
  • Package: 6-SMD module
  • Standard Package: 2,000 pcs

You May Also Be Interested in

M/A-Com Technology Solutions
1:1 TRANSFORMER FLUX COUPLED
Lowest to $2.6368
ECAD model for MABA-009594-CF18A0
Johanson Technology Inc.
900 MHz Balun
Lowest to $1.0676
ECAD model for 0900BL15C050
M/A-Com Technology Solutions
Need more? Email Us
ECAD model for MABA-010524-CT4BTP
M/A-Com Technology Solutions
Need more? Email Us
ECAD model for MABACT0013
Anaren
BALUN 70MHZ-1GHZ 50/50 1608
Need more? Email Us
ECAD model for BD0205F5050AHF
M/A-Com Technology Solutions
Lowest to $3.6531
ECAD model for MABACT0011
Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4525
ECAD model for ETC1-1-13
Princeton
6-Ch Audio Selector
Need more? Email Us
ECAD model for PT2323
M/A-Com Technology Solutions
Transformer, 1:2
Need more? Email Us
ECAD model for MABA-010449-CA2A40

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4557 $51.8355
36+ $2.8354 $102.0744
55+ $2.7468 $151.0740
76+ $2.6582 $202.0232
98+ $2.5696 $251.8208
131+ $2.3038 $301.7978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,331 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention