Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr Comus International
Series -
Package Bulk
Pressure Type -
Operating Pressure -
Output Type -
Output -
Accuracy -
Voltage - Supply -
Port Size -
Port Style -
Features -
Termination Style Wire Leads
Maximum Pressure -
Temperature Range - Operating -10°C ~ 70°C
Package / Case Module
Supplier Device Package -
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Standard Package 1 pcs
Win Source Part Number 1383187-PM156
Ultra Librarian 3D Model Ultra Librarian PM156 CAD Model

Description

The Pressure Sensors, Transducers from Comus International are a reliable choice for measuring pressure in various applications. With a temperature range of -10°C to 70°C, these sensors can withstand a wide range of operating conditions.

  • Manufacturer: Comus International
  • Temperature Range: -10°C to 70°C
  • Termination Style: Wire Leads
  • Package: Module
  • ECCN: EAR99
  • Moisture Sensitivity Level: Not Applicable
  • REACH Affected: No

You May Also Be Interested in

Honeywell
PRESSURE TRANSDUCER 10BAR G1/4
Need more? Email Us
ECAD model for PX3AG1BH010BSAAX
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $8.7970
ECAD model for KP212F1701XTMA1
TE Connectivity
SENSOR 50PSIG 0.1V
Need more? Email Us
ECAD model for 86-050G-R
Honeywell
SENSOR 0.15PSID 0.08\
Need more? Email Us
ECAD model for HSCDRRN010MDAA3
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
ECAD model for PX2AN1XX030PAAAX
Honeywell
PRESSURE TRANSDUCER 200PSI NPT
Need more? Email Us
ECAD model for PX2EN1XX200PSCHX
Honeywell
SENSOR AMP 5000PSI .5-4.5VDC OUT
Need more? Email Us
ECAD model for MLH05KPSL06A
Honeywell
SENSOR 30PSID 0.2" 7V
Need more? Email Us
ECAD model for 185PC30DT
Panasonic
SENSOR 14.5PSI 0.12\
Need more? Email Us
ECAD model for ADP5111

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention