The UCC5606PWPTR is a robust and highly integrated SCSI (Small Computer System Interface) terminator from Texas Instruments, designed for use in high-performance computer systems and peripherals. This advanced product is engineered to provide precision termination for Ultra SCSI (Ultra160) and LVD (Low Voltage Differential) bus signals, ensuring reliable communication and data integrity in demanding applications.
Key Features
- Multi-mode Operation: The UCC5606PWPTR is capable of operating in LVD, SE (Single-Ended), or automatic mode, making it versatile for various SCSI configurations.
- 9-Line Termination: It offers a 9-line termination array, providing a comprehensive solution for SCSI buses.
- High Performance: Designed to support Ultra160 SCSI speeds, this terminator facilitates fast and efficient data transfer rates.
- Low Power Consumption: The device is optimized for low power consumption, enhancing system efficiency and reliability.
- Thermal Protection: Integrated thermal protection ensures the device operates safely within its specified temperature ranges, preventing damage from overheating.
Applications
The UCC5606PWPTR is ideal for a wide range of high-speed SCSI-based applications, including servers, RAID systems, storage networks, and other data-intensive environments where reliable data transfer is critical.
Product Specifications
Parameter
Value
Package Type
TSSOP
Pin Count
28
Operating Temperature Range
-40°C to 85°C
Supply Voltage
3.3V ± 0.3V
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The UCC5606PWPTR is no exception and has undergone rigorous testing to ensure it meets the stringent standards for reliability and performance that customers expect from TI.