Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832091-MT8161V/AA
Ultra Librarian 3D Model Ultra Librarian MT8161V/AA CAD Model

Description

The MediaTek MT8161V/AA is a system-on-chip (SoC) designed for tablets and other mobile devices. It features a quad-core ARM Cortex-A53 processor and a Mali-T720 MP2 GPU, providing a balance of performance and power efficiency. The chip integrates various multimedia and connectivity features, making it suitable for a range of applications requiring moderate processing power and graphics capabilities. The MT8161V/AA is commonly found in entry-level to mid-range tablets, offering a cost-effective solution for manufacturers.

Applications:

  • Tablet Computers: Utilized in tablets for general-purpose tasks, media consumption, and gaming.
  • Educational Tablets: Integrated into tablets designed for use in educational settings.
  • Smart Home Devices: Employed in control panels and other smart home devices requiring a display and processing capabilities.

Features:

  • Quad-Core Cortex-A53 CPU: Offers a balance of performance and power efficiency for various tasks.
  • Mali-T720 MP2 GPU: Provides adequate graphics performance for gaming and video playback.
  • Multimedia Support: Supports various video and audio codecs for smooth media playback.
  • Display Support: Capable of driving displays with resolutions up to 1280x800 pixels.
  • Connectivity: Integrates Wi-Fi, Bluetooth, and GPS functionalities.

Benefits:

  • Cost-Effectiveness: Provides a budget-friendly solution for tablet manufacturers.
  • Balanced Performance: Offers a good balance of CPU and GPU performance for everyday tasks.
  • Integrated Features: Reduces the need for external components, simplifying device design and lowering manufacturing costs.
  • Power Efficiency: Optimizes power consumption for extended battery life in mobile devices.

Additional Details:

The MT8161V/AA integrates essential connectivity features like Wi-Fi, Bluetooth, and GPS, further streamlining device design. It supports various memory configurations, including LPDDR3, offering flexibility in memory subsystem design. The processor's multimedia capabilities extend to supporting multiple video codecs for playback and recording, enhancing the user experience for media consumption. The chip also includes an integrated audio codec and supports various audio formats. Its compact size and integrated features make it a suitable choice for mobile devices requiring moderate processing power and reasonable battery life.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (39568), 543NM, 1.0MW
Need more? Email Us
ECAD model for 30606
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $222.3906
ECAD model for 60600
B&K Precision
FUNCTION GENERATOR 2MHZ
Lowest to $1.2095
ECAD model for 4010A
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615
Amprobe
MULTIMETER W/BATTERY TEST
Need more? Email Us
ECAD model for DM7C
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
Excelitas Technologies
LASER HEAD (39635), 633NM, 17.0M
Lowest to $271.6832
ECAD model for 30635
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 150W 1 OUTLET / 12VDC Voltage Input 150 W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Need more? Email Us
ECAD model for A301-150-B2
Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention