EN
  • EN
  • DE

APT60D100LCTG

Part No APT60D100LCTG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 1000V 60A TO264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 2.5 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 280 ns
Current - Reverse Leakage @ Vr 250 µA @ 1000 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264 [L]
Base Product Number APT60
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564172-APT60D100LCTG
Ultra Librarian 3D Model Ultra Librarian APT60D100LCTG CAD Model

Description

Microchip Technology's APT60D100LCTG: A Robust Power Solution

The APT60D100LCTG is a state-of-the-art power semiconductor device engineered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of power applications, offering high efficiency and reliability for systems that require robust power management.

Key Features

  • High Voltage Tolerance: With a breakdown voltage of 1000V, the APT60D100LCTG is well-suited for high voltage applications, ensuring that the device can handle spikes and surges without compromising performance.
  • Low On-Resistance: The device features a low on-resistance, which translates to reduced power losses during operation and enhances overall efficiency, making it ideal for energy-sensitive designs.
  • Fast Switching: Fast switching capabilities mean that the APT60D100LCTG can operate at higher frequencies, which is beneficial for applications where speed is critical.
  • Robust Thermal Performance: With an excellent thermal performance profile, this product can maintain functionality even under high temperature conditions, ensuring reliability and longevity.

Applications

The versatility of the APT60D100LCTG allows it to be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Electric Vehicles (EV) and Hybrid Electric Vehicles (HEV)

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The APT60D100LCTG is manufactured with stringent quality control processes, ensuring that each device meets the highest industry standards for performance and reliability. Customers can trust this product to deliver consistent performance even in the most demanding environments.

The APT60D100LCTG from Microchip Technology is not just a component; it's a powerful building block for efficient and reliable power systems. Its combination of high voltage capability, low on-resistance, fast switching, and thermal resilience makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9258 $58.8870
36+ $3.2213 $115.9668
56+ $3.1208 $174.7648
77+ $3.0203 $232.5631
99+ $2.9198 $289.0602
133+ $2.6172 $348.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess