EN
  • EN
  • DE

VT201A

Part No VT201A
Manufacturer Maxim Integrated
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400136-VT201A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT201A CAD Model

Description

The Maxim Integrated VT201A is a state-of-the-art voltage translator designed to bridge the gap between different logic voltage domains. It is an essential component for modern electronics where interfacing between low-voltage and high-voltage systems is a common requirement. The VT201A is engineered to provide seamless translation, ensuring reliable communication between devices operating at varying logic levels.

Key Features

  • Bi-Directional Interface: The VT201A offers bi-directional voltage translation without the need for a direction control signal, simplifying design and reducing component count.
  • Wide Voltage Range: It supports a broad range of input and output voltage levels from 1.2V to 3.6V, making it extremely versatile for different applications and design specifications.
  • High-Speed Operation: Designed for high-speed operation, the VT201A ensures that signal integrity is maintained even at elevated frequencies, which is critical for high-performance systems.
  • Low On-Resistance: The device features low on-resistance (RON) characteristics, which minimizes signal distortion and power loss, thus enhancing overall system efficiency.
  • No External Power-Supply Required: The VT201A can operate without an external power supply for the translation function, as it can derive the necessary power from the logic levels it is interfacing with.

Applications

The VT201A is ideal for a variety of applications where voltage level translation is required. Common uses include, but are not limited to:

  • Multi-voltage system interfaces
  • Cell phones, PDAs, and other portable devices
  • Microcontroller-based systems interfacing with peripherals
  • Data communication systems

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality and reliability, and the VT201A is no exception. It is built to meet the highest industry standards, ensuring that it performs consistently under varying conditions and throughout its operational lifespan. The VT201A is a testament to Maxim Integrated's dedication to providing innovative solutions that meet the complex demands of modern electronics.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.5014 $81.5014
2+ $66.8722 $133.7444
3+ $64.7828 $194.3484
4+ $62.6934 $250.7736
5+ $60.6029 $303.0145
7+ $54.3347 $380.3429
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess