Products specifications Report Issue?

Technology Standard
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.4 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 25 ns
Current - Reverse Leakage @ Vr 250 µA @ 300 V
Mounting Type Through Hole
Case / Package TO-247-2
Supplier Device Package TO-247 [B]
Operating Temperature - Junction -55°C ~ 175°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1491699-APT30D30BG
Ultra Librarian 3D Model Ultra Librarian APT30D30BG CAD Model

You May Also Be Interested in

SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2JBF
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
Microchip Technology
DIODE GEN PURP 1KV 40A TO247
Lowest to $7.0710
ECAD model for APT40DQ100BG
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention