Products specifications Report Issue?

Max Supply Voltage 20 V
Min Supply Voltage 3 V
RoHS Non-Compliant
Win Source Part Number 1032245-HCC4514BDG
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCC4514BDG CAD Model

Description

STMicroelectronics HCC4514BDG Product Overview

The HCC4514BDG from STMicroelectronics is a high-performance CMOS 4-bit latch/4-to-16 line decoder well-suited for a variety of digital applications. This integrated circuit is designed to interface directly with the series 4 family and most other standard logic families. It is particularly useful in decoding binary information and for converting the data into a selection line in multiplexing operations.

Key Features

  • High Noise Immunity: The HCC4514BDG features a high noise immunity characteristic of CMOS circuitry, ensuring stable operation in noisy environments.
  • Low Power Consumption: This device boasts a low power consumption profile, making it ideal for use in power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 3V to 20V, accommodating various system power supplies.
  • Medium Speed Operation: With a typical t<sub>pd of 18ns at V<sub>DD = 10V, it offers medium-speed operation that balances performance and power efficiency.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which provides predictable performance.
  • 100% Tested for Quiescent Current at 20V: Each unit is tested rigorously to ensure reliability even at maximum rated voltage.
  • Maximum Input Current of 1μA at 18V: This feature ensures minimal current draw from inputs, further reducing overall power consumption.

Applications

The HCC4514BDG is versatile and can be used in a wide array of applications, including:

  • Memory address decoding
  • Data routing and multiplexing
  • Control systems
  • Computing devices
  • Digital signal processing

With its robust feature set and compatibility with various logic families, the HCC4514BDG is an excellent choice for designers looking to implement a reliable and efficient decoding solution in their digital systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 88POS 2.54MM / Connector Header Through Hole 88 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HTSW-144-20-L-D
Texas Instruments
Quad Channel, 4/0, 1Mbps, Digital Isolator 16-SOIC -40 to 125
Need more? Email Us
ECAD model for ISO7240ADWRG4
Inchange Semiconductor Company Limited
Need more? Email Us
ECAD model for IXTH35N30
Samtec Inc.
CONN HDR .100" 3POS / Connector Header Through Hole 3 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HMTSW-103-08-S-S-230
Renesas Electronics America
PrimAccurate Digital Controller in SOT-23 Package, cable comp 75 mV
Need more? Email Us
ECAD model for IW1707-01
Apem Inc.
SWITCH THUMBWHEEL HALL EFFECT / Thumbwheel, 1 - Axis Analog (Hall Effect) Output
Lowest to $188.2736
ECAD model for HRL217B0
Level One
IXF6401AEC-7 Levelone
Need more? Email Us
ECAD model for IXF6401AEC7
Isocom Components 2004 LTD
Opto Coupler 8 Pin Photo Transistor
Need more? Email Us
ECAD model for ISP321-2SMT-R
Renesas Electronics America
IC AUDIO CODEC 8CH HD 3.3V 48QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
ECAD model for IDTSTAC9227X3TAEB4XR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention