EN
  • EN
  • DE

APT2X60DQ120J

Part No APT2X60DQ120J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1.2KV 60A ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001135-APT2X60DQ120J
Manufacturer Microchip Technology
Category Discrete Semiconductor Products -Diodes Rectifiers- Diode Arrays
Package Tube
Package / Case SOT-227-4, miniBLOC
Mounting Type Chassis Mount
Supplier Device Package ISOTOP®
Base Product Number APT2X60
Speed Fast Recovery =< 500ns, > 200mA (Io)
Technology Standard
Reverse Recovery Time (trr) 265 ns
Ultra Librarian 3D Model Ultra Librarian APT2X60DQ120J CAD Model

Description

Introducing the APT2X60DQ120J from Microchip Technology

Microchip Technology presents the APT2X60DQ120J, a state-of-the-art silicon carbide (SiC) power MOSFET designed to cater to the demanding needs of modern power systems. This high-performance, dual N-Channel MOSFET is a testament to Microchip's commitment to providing innovative solutions that enhance efficiency, reliability, and thermal management in a wide array of applications.

Robust Design and Superior Performance

The APT2X60DQ120J is built for endurance and optimal performance. It features a maximum drain-source voltage (Vds) of 1200V, which allows it to handle high voltage applications with ease. Its continuous drain current (Id) at 25°C is rated at 60A, ensuring that it can manage significant power delivery without compromise. The device's low on-resistance (Rds on) minimizes power loss and improves overall efficiency, making it an ideal choice for energy-sensitive designs.

Advanced Silicon Carbide Technology

Utilizing cutting-edge SiC technology, the APT2X60DQ120J offers faster switching speeds and lower switching losses compared to traditional silicon MOSFETs. This translates to improved performance in high-frequency applications and contributes to the reduction of heat generation, thus extending the lifespan of the product and the systems it powers.

High-Temperature Operation

Designed to withstand extreme conditions, the APT2X60DQ120J operates efficiently at high junction temperatures, up to 175°C. This capability ensures stable performance even in environments where thermal conditions are challenging, making it suitable for industrial, automotive, and aerospace applications where reliability is paramount.

Applications

The versatility of the APT2X60DQ120J allows it to be employed in a broad range of applications. It is particularly well-suited for power supplies, motor drives, renewable energy inverters, and electric vehicle (EV) charging systems, where efficient power conversion is critical.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the APT2X60DQ120J is no exception. It is engineered to meet stringent industry standards, ensuring that it delivers consistent performance and longevity in the most demanding applications.

Embrace the future of power electronics with the APT2X60DQ120J MOSFET, where efficiency, durability, and high-power density converge to power your innovative solutions.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5408 $60.5408
3+ $49.6745 $149.0235
4+ $48.1222 $192.4888
5+ $46.5699 $232.8495
6+ $45.0176 $270.1056
8+ $40.3606 $322.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess