Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 1ns
Rise / Fall Time (Typ) 1ns, 1ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1190650-ISO722MDR
Manufacturer Homepage www.ti.com
Family Name ISO722M
Introduction Date March 15, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO722MDR CAD Model

Description

The ISO722MDR is a robust digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to ensure signal integrity and isolation in various industrial and telecommunication applications. The ISO722MDR is part of the ISO722 series, which is known for its high-performance capabilities in isolating digital signals.

Key Features

  • High Isolation Voltage: The ISO722MDR offers an isolation voltage of 4000 V<sub>peak, providing a high degree of protection against high voltage spikes and surges, making it suitable for safety-critical applications.
  • High-Speed Data Transfer: With a signaling rate of up to 25 Mbps, this digital isolator can transfer data rapidly without compromising signal integrity, making it ideal for high-speed communication systems.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for reducing power usage in battery-powered or energy-sensitive systems.
  • Robust Electromagnetic Compatibility (EMC): The ISO722MDR exhibits excellent EMC performance, which minimizes the risk of data corruption due to electromagnetic interference (EMI).

Applications

The ISO722MDR is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Data communication in electrically noisy environments
  • Isolated SPI, I2C, or other digital signal interfaces
  • Medical equipment with stringent safety requirements

Package and Quality

The ISO722MDR comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet or exceed industry standards for reliability and performance, ensuring a trustworthy solution for your isolation needs.

Conclusion

For engineers and designers seeking a reliable digital isolator that offers high isolation voltage, fast data transfer rates, low power consumption, and strong EMC performance, the ISO722MDR from Texas Instruments is an excellent choice. Its versatility makes it suitable for a broad range of applications, and its compact package allows for easy integration into various designs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 5000VRMS 4CH GP 16SOIC
Lowest to $24.5313
ECAD model for ADUM6401CRIZ
Analog Devices Inc.
DGTL ISO 3000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 150Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for ADUM120N0WBRZ
Texas Instruments
GENERAL PURPOSE DUAL-CHANNEL, 2/
Lowest to $0.3664
ECAD model for ISO6720BDR
Analog Devices Inc.
DGTL ISO 3000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 100Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Lowest to $4.9545
ECAD model for ADUM1281CRZ
Analog Devices Inc.
Quad-Channel, 2.5 kV Isolators with Integrated DC-to-DC Converter | DGTL ISO 2.5KV GEN PURP 16SOIC
Lowest to $14.4733
ECAD model for ADUM5401CRWZ
Maxim Integrated
DGT ISOL 3750VRMS 4CH CAN 16QSOP
Lowest to $16.0589
ECAD model for MAX14430EAEE+
Texas Instruments
DGTL ISO 5700VRMS 4CH GP 16SOIC
Lowest to $15.7891
ECAD model for ISO7840DWW
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 6CH GP 16QSOP / General Purpose Digital Isolator 2500Vrms 6 Channel 150Mbps 50kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Lowest to $8.8637
ECAD model for SI8661BB-B-IUR
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 6CH GP 16QSOP / General Purpose Digital Isolator 2500Vrms 6 Channel 150Mbps 50kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Lowest to $8.8637
ECAD model for SI8661BB-B-IU

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4397 $51.5955
36+ $2.8223 $101.6028
55+ $2.7341 $150.3755
76+ $2.6459 $201.0884
98+ $2.5577 $250.6546
131+ $2.2932 $300.4092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention