Products specifications Report Issue?

IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 229 A
Current - Collector Pulsed (Icm) 300 A
Vce(on) (Max) @ Vge, Ic 1.85V @ 15V, 100A
Power - Max 625 W
Switching Energy 4.75mJ (on), 2.675mJ (off)
Input Type Standard
Gate Charge 600 nC
Td (on/off) @ 25°C 31ns/310ns
Test Condition 400V, 100A, 1Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Case / Package TO-264-3, TO-264AA
Supplier Device Package TO-264 [L]
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1494965-APT100GN60LDQ4G
Ultra Librarian 3D Model Ultra Librarian APT100GN60LDQ4G CAD Model

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IGBT 5A 650V TO252
Lowest to $0.6359
ECAD model for AOD5B65MQ1E
Supertex, Inc
INSULATED GATE BIPOLAR TRANSISTOR
Need more? Email Us
ECAD model for GN2470K4
Infineon Technologies
Reverse conducting IGBT with monolithic body diode
Lowest to $6.0075
ECAD model for IHW40N120R3
STMicroelectronics
N-CHANNEL 3A - 600V TO-252 PowerMESH IGBT
Need more? Email Us
ECAD model for STGD3NB60H
Fairchild/ON Semiconductor
Ultrafast IGBT
Need more? Email Us
ECAD model for SGM2N60UF
Infineon Technologies
Soft Switching Series
Lowest to $2.8032
ECAD model for IHW20T120
Advanced Power Technology
POWER MOS 7 IGBT
Need more? Email Us
ECAD model for APT25GP120BDQ1
Infineon Technologies
Low Loss DuoPack : IGBT in Trench and Fieldstop technology with soft, fast recovery anti-parallel EmCon HE diode
Lowest to $1.3514
ECAD model for IKP06N60T
Advanced Power Technology
IGBT
Need more? Email Us
ECAD model for APT75GN60LDQ3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention