EN
  • EN
  • DE

SEN0038

Part No SEN0038
Manufacturer DFRobot
Catalog Evaluation Boards - Expansion Boards
Description WHEEL ENCODERS FOR ARDUINO TT MO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer DFRobot
Platform Gravity
Type Sensor
Function Rotary Encoder
Utilized IC / Part 74LVC1G14
Contents Board, Cable
Win Source Part Number 765679-SEN0038
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SEN0038 CAD Model

Description

The SEN0038 refers to the Digital Push Button from DFRobot. This is a simple and reliable input device commonly used in electronics projects and interactive applications. It provides a digital signal output when pressed, making it easy to integrate with microcontrollers and other digital systems.

Applications

  • Robotics projects
  • Interactive art installations
  • Gaming controllers
  • Menu navigation systems
  • User interface controls
  • DIY electronics projects

Features

  • Digital Output: Provides a clear on/off signal.
  • Momentary Switch: Returns to its default position when released.
  • Easy to Interface: Simple connection with standard digital I/O pins.
  • Durable Construction: Designed to withstand repeated use.
  • Standard Size: Compatible with breadboards and standard mounting holes.

Benefits

  • Simple Input: Easy to use for basic control functions.
  • Reliable Operation: Consistent performance over time.
  • Versatile Application: Suitable for a wide range of projects.
  • Quick Integration: Can be easily incorporated into existing circuits.

The DFRobot SEN0038 digital push button is a fundamental component for any electronics enthusiast or hobbyist. Its primary function is to provide a digital input signal to a microcontroller or other digital system when the button is pressed. The button operates as a momentary switch, meaning it only provides a signal while it is actively pressed; upon release, it returns to its default off state. This behavior is ideal for applications where a short, discrete action is required. Interfacing the button is straightforward, typically involving connecting it to a digital input/output (I/O) pin on a microcontroller along with a pull-up or pull-down resistor to ensure a stable signal state. Its robust design ensures that it can withstand repeated use, making it suitable for projects that require frequent user interaction. The button’s standard size and compatibility with breadboards and standard mounting holes allow for easy integration into various project setups. From robotics to gaming controllers, and interactive art installations, the DFRobot SEN0038 digital push button provides a simple, reliable, and versatile input solution for a wide range of electronic projects. Its ease of use and dependability make it an essential component in any electronics toolkit.

You May Also Be Interested in

STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER / MRF89XAM8A Transceiver RF UEXT Platform Evaluation Expansion Board
Lowest to $126.0452
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
AMMETER UNIT ADS1115
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
M5Stack Technology Co., Ltd.
THERMAL CAMERA UNIT MLX90640
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 PSRAM TIMER CAMERA FISHEYE
Need more? Email Us
MikroElektronika
WIFI2 CLICK BOARD 3.3V
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STSPIN820 DRIVER
Lowest to $28.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess