Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr CML Microcircuits
Series RALCWI™
Package Box
Product Status Obsolete
Type Audio
Function Voice Record/Playback
Utilized IC / Part CMX608, CMX618
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number CMX618
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8473.30.1180
Win Source Part Number 886651-EV6180
Ultra Librarian 3D Model Ultra Librarian EV6180 CAD Model

Description

The EV6180 is an evaluation board from CML Microcircuits.

  • Product Type: Voice Record/Playback Board
  • ICs Used: CMX608 and CMX618
  • Software Included: Graphical User Interface (GUI)
  • Application: Audio
  • Package: Box
  • Standard Package Quantity: 1 pc

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Infineon Technologies
KIT EVAL PSOC SD CARD / CY8C29466 SD/MMC Memory Evaluation Board
Need more? Email Us
ECAD model for CY3210-SDCARD
Intersil
EVAL BOARD FOR TW6805A-LA2-GR
Need more? Email Us
ECAD model for TW6805A-LA2-GR-EVAL
Texas Instruments
EVALUATION MODULE FOR XTR300 / XTR300 Amplifier Evaluation Board
Need more? Email Us
ECAD model for XTR300EVM
Allegro MicroSystems, LLC
BOARD EVALUATION A4962KLP / A4962 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4962KLP-01-T-DK
Texas Instruments
BOARD EVAL FOR LMK04808
Need more? Email Us
ECAD model for LMK04808BEVAL/NOPB
Allegro MicroSystems, LLC
DEMO BOARD FOR A5988 / A5988 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK5988GEV-01-T-DK
Linear Technology
DEMO BOARD FOR LTC4054ES5-4.2
Need more? Email Us
ECAD model for DC569B
STMicroelectronics
Lowest to $25.5908
ECAD model for STCOMET10

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention