Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Accessory Type Transition Header
For Use With/Related Products ICD2, PIC12F629, PIC12F675
Win Source Part Number 760358-AC162050
Popularity Medium
Supply and Demand Status Limited
Family Name AC162050
Introduction Date June 29, 2005
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AC162050 CAD Model

Description

Product Overview: AC162050 - Microchip Technology

The AC162050 is a sophisticated development tool from Microchip Technology, designed to streamline the process of programming and debugging applications for Microchip's 8-bit, 16-bit, and 32-bit microcontrollers. This product is an essential asset for developers working with Microchip's extensive range of microcontrollers, providing a versatile and user-friendly interface for efficient project development.

Key Features

  • Compatibility: The AC162050 is compatible with a wide array of Microchip microcontrollers, making it an invaluable tool for developers who work across different platforms and product lines.
  • Programming Support: It offers robust programming support for the entire Microchip product family, ensuring that developers can easily upload their code to the target device.
  • Debugging Capabilities: With advanced debugging features, the AC162050 allows developers to troubleshoot their applications in real-time, improving efficiency and reducing time to market.
  • Flexible Connectivity: The module includes various connectivity options to cater to different development setups and requirements.
  • Easy Integration: It is designed for seamless integration with Microchip's development environments, such as MPLAB X IDE, ensuring a smooth workflow for developers.

Applications

The AC162050 is suited for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Medical Devices
  • Internet of Things (IoT)

Technical Specifications

The technical specifications of the AC162050 provide a glimpse into its capabilities:

  • Support for ICSP (In-Circuit Serial Programming)
  • Full compatibility with MPLAB PM3, ICD 3, and REAL ICE systems
  • Support for standard debugging protocols
  • Durable construction for prolonged use

Conclusion

The AC162050 from Microchip Technology is a comprehensive tool that equips developers with the necessary features for efficient and effective programming and debugging of Microchip microcontrollers. Its wide compatibility and robust feature set make it an ideal choice for professionals seeking to accelerate their development process and bring reliable products to market.

You May Also Be Interested in

Amd
CABLE USB A MALE TO USB B U280
Need more? Email Us
ECAD model for HW-MUSB-3090122
Seeed Technology Co., Ltd
GROVE FEMALE HEADER R/A 20PACK
Need more? Email Us
ECAD model for 114020164
Cypress Semiconductor Corp
PSOC POD FEET FOR 20-SOIC / CY8C27243-24SXI Microcontroller Socket Board
Need more? Email Us
ECAD model for CY3250-20SOIC-FK
Microchip Technology
HEADR FOR ICD2 FOR PIC12F629,675
Need more? Email Us
ECAD model for AC162050
Analog Devices Inc.
AD9081 4-DAC 4 -ADC WITH MARKI B
Need more? Email Us
ECAD model for AD9081-FMCA-EBZ
Analog Devices Inc.
BOARD DAUGHTER EZ EXTENDER
Need more? Email Us
ECAD model for ADZS-SHRCUSB-EZEXT
NXP / Nexperia
TOWER SYSTEM EVAL 802.11N / RS9110-N-11-21 802.11 Wireless LAN Development Board
Need more? Email Us
ECAD model for TWR-WIFI-RS2101
Cypress Semiconductor Corp
PSOC EMU POD FEET FOR 48-SSOP / PSOC EMU POD FEET FOR 48-SSOP
Need more? Email Us
ECAD model for CY3207-095
Melexis Technologies NV
IN CIRCUIT PROGRAMMER
Need more? Email Us
ECAD model for MINI E-MLX

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention