EN
  • EN
  • DE

93LC86BT-I/OT

Part No 93LC86BT-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT SPI SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features EEPROM Memory IC 16Kb (1K x 16) SPI SOT-23-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name 93LC86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC86BT-I/OTDKR, 93LC86BTIOT, 93LC86BT-I/OTTR, 93LC86BT-I/OTCT, 93LC86BT-I/OT-ND, 93LC86BT-I/OT-NDR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858664-93LC86BT-I/OT
Ultra Librarian 3D Model Ultra Librarian 93LC86BT-I/OT CAD Model

Description

Microchip Technology 93LC86BT-I/OT EEPROM

The 93LC86BT-I/OT is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable manufacturer Microchip Technology. This product offers a robust storage solution for applications requiring non-volatile memory. With a 16Kbit (2K x 8 or 1K x 16) memory size, it provides ample space for storing configurations, settings, or small amounts of data that must be preserved during power cycles.

Designed for optimal flexibility, the 93LC86BT-I/OT supports both the industry-standard 8-bit and 16-bit memory organization. This allows for easy integration into various system architectures, catering to a broad range of application requirements. The device operates over a wide voltage range of 2.5V to 5.5V, making it suitable for low-power and standard operations alike.

One of the key features of this EEPROM is its self-timed erase and write cycles, which include auto-erase before writing to ensure data integrity. This functionality simplifies the design process as it removes the need for complex programming algorithms and timing management from the host controller. Moreover, the 93LC86BT-I/OT boasts a write cycle time of just 5 ms, allowing for quick data updates and minimal system downtime.

For communication, the device utilizes the 3-wire serial interface, which is compatible with the Microwire protocol. This proven interface standard ensures reliable data transfer while maintaining simplicity in connectivity. The 93LC86BT-I/OT is also known for its high reliability, with an endurance of 1 million erase/write cycles and a data retention period of over 200 years, providing peace of mind for long-term applications.

Available in a compact SOT-23 package, the 93LC86BT-I/OT is ideal for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring performance in a wide range of environmental conditions. Whether it's for industrial controls, automotive systems, or consumer electronics, the 93LC86BT-I/OT from Microchip Technology is an excellent choice for designers looking for a dependable and flexible non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8144 $52.9360
150+ $0.6683 $100.2450
235+ $0.6474 $152.1390
320+ $0.6265 $200.4800
415+ $0.6056 $251.3240
555+ $0.5430 $301.3650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess