EN
  • EN
  • DE

ATAK43001-V1

Part No ATAK43001-V1
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description ATA664251 EVAL KIT / ATA664251 Microcontroller Development Kit 16MHz CPU DataFlash/Serial Flash
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Part Status Obsolete(EOL)
Main Purpose Interface, LIN + MCU
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ATA664251
Primary Attributes LIN SiP (System-in-Package) with LIN Transceiver, AVR ATtiny167 with 16K Memory
Supplied Contents Board(s)
Win Source Part Number 769136-ATAK43001-V1
Popularity Medium
Supply and Demand Status Balance
Family Name ATAK43001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATAK43001-V1 CAD Model

Description

The ATAK43001-V1 is a high-performance development tool from Microchip Technology, designed to offer developers and engineers an efficient and versatile platform for creating and testing applications based on the ATSAMC21J18A microcontroller. This microcontroller is part of Microchip's SAM C series, which is renowned for its low-power consumption and high-performance ARM Cortex-M0+ processor core.

Key Features

  • ARM Cortex-M0+ Core: At the heart of the ATSAMC21J18A is a 32-bit ARM Cortex-M0+ processor, offering a balance between power efficiency and processing capability, making it ideal for a wide range of low-power industrial and consumer applications.
  • Advanced Connectivity: The development tool provides a range of connectivity options, including CAN-FD for robust communication in automotive and industrial networks, as well as Serial Communication (SERCOM) modules that can be configured to operate as UART, SPI, or I2C.
  • Integrated Debugger: The ATAK43001-V1 comes with an integrated debugger, which simplifies the development process by providing seamless programming and debugging capabilities without the need for additional hardware.
  • Expansion Options: It features extension headers that are compatible with a wide range of add-on boards, allowing for easy expansion and customization of the development system to suit specific project requirements.
  • Comprehensive Software Support: Microchip provides extensive software support for the ATAK43001-V1, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Harmony, which offers a rich set of software libraries and tools to accelerate application development.

Applications

The ATAK43001-V1 is suited for a variety of applications, particularly where low power and high-performance are crucial. These include industrial control systems, automotive applications, Internet of Things (IoT) devices, and smart energy solutions, among others.

Conclusion

Microchip Technology's ATAK43001-V1 is an exceptional development platform that provides the perfect launching pad for developing sophisticated applications leveraging the ATSAMC21J18A microcontroller. With its robust feature set and extensive software support, the ATAK43001-V1 is a valuable asset for any professional looking to streamline their development process and bring their innovative ideas to life efficiently.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess