EN
  • EN
  • DE

93LC46B

Part No 93LC46B
Manufacturer Microchip Technology
Catalog Hard To Find
Description 1K Microwire Compatible Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1134245-93LC46B
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93LC46B CAD Model

Description

Microchip Technology's 93LC46B EEPROM

The 93LC46B is a high-performance, 1Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This compact memory module is part of Microchip's extensive EEPROM product line, designed for applications requiring non-volatile data storage that can be electronically erased and reprogrammed.

Key Features

  • Memory Size: The 93LC46B provides a storage capacity of 1 Kbit, organized as 64 x 16-bit or 128 x 8-bit (ORG pin selectable).
  • Communication: This device utilizes a simple, yet efficient serial interface for communication, which includes both the Microwire and the popular SPI protocols, ensuring compatibility with a wide range of microcontrollers and processors.
  • Low Power Consumption: Designed for power-sensitive applications, the 93LC46B operates with very low power consumption, making it an ideal choice for battery-operated devices.
  • Wide Voltage Range: The device supports a voltage range from 2.5V to 5.5V, providing flexibility in various system designs and ensuring operation across a broad spectrum of conditions.
  • Write Protection: It features a write-protect pin that, when activated, prevents accidental data overwrites and ensures data integrity during critical operations.
  • Endurance: The EEPROM offers an impressive write endurance of 1,000,000 cycles, guaranteeing a long lifespan for applications that require frequent data updates.
  • Data Retention: Data retention is rated at over 200 years, ensuring that the information stored within the device remains secure and uncorrupted for an extended period.
  • Temperature Range: It is operational across an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications

The versatility of the 93LC46B allows it to be used in a myriad of applications, such as device configuration storage, calibration data preservation, and small data logging tasks. Its robustness and reliability make it a preferred choice for automotive electronics, industrial control systems, smart cards, and other embedded systems where long-term data storage is crucial.

Overall, the Microchip 93LC46B EEPROM stands out as a reliable, durable, and easy-to-integrate memory solution for designers and engineers looking to enhance their systems with a trusted non-volatile memory component.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1894 $57.7670
650+ $0.1779 $115.6350
1,010+ $0.1721 $173.8210
1,450+ $0.1594 $231.1300
1,880+ $0.1536 $288.7680
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,465 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess