EN
  • EN
  • DE

93C66B-I/P

Part No 93C66B-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT 2MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1010686-93C66B-I/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93C66B-I/P CAD Model

Description

Product Overview: 93C66B-I/P from Microchip Technology

The 93C66B-I/P is a 4K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned semiconductor manufacturer, Microchip Technology. This component is designed to provide a robust storage solution for applications requiring non-volatile memory storage. It is particularly suitable for use in a wide range of electronic devices, including but not limited to, consumer electronics, automotive, industrial control systems, and medical devices.

Key Features

  • Memory Size: The device offers 4K bits of memory, organized as either 256 x 16-bit or 512 x 8-bit, which can be selected using an external pin. This flexibility allows designers to choose the most appropriate data width for their specific application needs.
  • Operating Voltage: The 93C66B-I/P operates within a voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems.
  • Interface: Communication with the EEPROM is achieved through a simple, yet efficient, three-wire serial interface, which minimizes the number of I/O pins required from the microcontroller or processor.
  • Self-Timed Write Cycle: Each write operation is self-timed and the device includes an automatic erase-before-write capability, ensuring data integrity and simplifying the software overhead required for write operations.
  • Package: The device is available in a Dual In-line Package (DIP), which is widely used and preferred for through-hole mounting techniques.
  • Temperature Range: It is designed to operate over an industrial temperature range, from -40°C to +85°C, ensuring reliability across various harsh environments.

Applications

Thanks to its robust feature set and reliability, the 93C66B-I/P is an excellent choice for applications that require data storage that must be preserved during power loss. Common applications include:

  • Device configuration storage
  • Calibration data retention
  • Real-time clock settings backup
  • Automotive systems
  • Industrial automation systems
  • Medical device memory backup

Microchip Technology's 93C66B-I/P EEPROM offers a dependable and flexible storage solution that can be seamlessly integrated into a multitude of electronic systems, ensuring data preservation and device functionality in a variety of applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess